EN
  • EN
  • DE

MAC97A6,116

Part No MAC97A6,116
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 400V 0.6A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Reel(TR)
Triac Type Logic - Sensitive Gate
Voltage - Off State 400V
Current - On State (It (RMS)) (Max) 600mA
Voltage - Gate Trigger (Vgt) (Max) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.8A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Device Package TO-92-3
Win Source Part Number 106016-MAC97A6,116
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian MAC97A6,116 CAD Model

Description

The MAC97A6,116 is a highly versatile and reliable triac manufactured by NXP Semiconductors, a leader in the industry known for their innovative and durable electronic components. This triac is designed to handle moderate power AC switching applications, making it an ideal choice for a wide range of uses, including home appliances, office machines, and control systems.

Key Features

  • Current Rating: The MAC97A6,116 can handle a continuous RMS on-state current up to 0.6 A, suitable for controlling small to medium power devices.
  • Repetitive Peak Off-State Voltage: With a rating of 400 V, it ensures safe operation under high voltage conditions and provides ample margin for voltage spikes that often occur in AC lines.
  • Gate Trigger Voltage: A sensitive gate trigger voltage (Vgt) allows for direct interfacing with microcontroller outputs or other low-power gate trigger circuits.
  • Package: Encased in a standard SOT-54 plastic package, the MAC97A6,116 is designed for through-hole mounting, making it easy to install on a variety of printed circuit boards.
  • Temperature Range: Operational from -40°C to +125°C, it is reliable across a wide temperature range, ensuring performance in diverse operating environments.

Applications

The MAC97A6,116 is commonly used in applications that require precise control of AC power. Its typical applications include:

  • Lighting control systems
  • Motor control circuits for small motors
  • Domestic and office appliances
  • Heating control systems
  • Static switching relays

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and the MAC97A6,116 is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance. Whether for commercial or industrial applications, this triac is an excellent choice for designers looking for a compact, efficient, and robust component to control AC power.

For more detailed specifications and application notes, please refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1,555+ $0.0372 $57.8460
3,315+ $0.0349 $115.6935
5,155+ $0.0336 $173.2080
7,385+ $0.0313 $231.1505
9,620+ $0.0300 $288.6000
12,000+ $0.0289 $346.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 1555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess