EN
  • EN
  • DE

PCD8002HL1222

Part No PCD8002HL1222
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084289-PCD8002HL1222
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD8002HL1222 CAD Model

Description

Product Overview: PCD8002HL1222

The PCD8002HL1222 is a cutting-edge semiconductor product from NXP Semiconductors, a renowned leader in the industry. This product is designed to cater to the demanding needs of modern electronics, providing a robust solution for a variety of applications.

Key Features

  • High Performance: The PCD8002HL1222 is built to deliver exceptional performance, ensuring efficient processing and operation in complex electronic systems.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this product offers improved functionality and reliability for high-tech applications.
  • Energy Efficient: With an emphasis on power conservation, the PCD8002HL1222 is designed to minimize energy consumption, making it ideal for portable and battery-powered devices.
  • Durability: NXP's commitment to quality means that the PCD8002HL1222 is manufactured to withstand the rigors of everyday use, ensuring a long operational lifespan.
  • Compact Form Factor: The product's small footprint allows for integration into space-constrained designs, providing flexibility for various design specifications.

Applications

The versatility of the PCD8002HL1222 makes it suitable for a wide range of applications, from consumer electronics to industrial systems. It can be used in communications equipment, automotive modules, smart home devices, and much more.

Technical Specifications

The PCD8002HL1222 boasts a comprehensive set of technical specifications that ensure its adaptability and performance in diverse environments. Detailed datasheets and technical documents are available from NXP to support designers and engineers in implementing this product in their solutions.

Support and Resources

NXP Semiconductors provides extensive support for the PCD8002HL1222, including technical assistance, application notes, and design resources. Customers can access a wealth of information to facilitate the integration process and optimize the use of this product in their projects.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess