EN
  • EN
  • DE

PCAL9554BPW

Part No PCAL9554BPW
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Low-voltage 8-bit I2C-bus and SMBus low power I/O port with interrupt, weak pull-up and Agile I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833476-PCAL9554BPW
Ultra Librarian 3D Model Ultra Librarian PCAL9554BPW CAD Model

Description

PCAL9554BPW: 8-bit I²C-bus and SMBus I/O Expander from NXP

The PCAL9554BPW is a sophisticated 8-bit I/O expander produced by NXP Semiconductors, designed to enhance the I/O capabilities of microcontrollers and microprocessors in a wide range of applications. This device operates on the I²C-bus and SMBus, allowing for seamless integration with most microcontroller architectures. The PCAL9554BPW is especially useful in scenarios where additional I/Os are needed or when seeking to minimize the number of pins used on a microcontroller for peripheral device control.

Featuring an operating voltage range from 2.3V to 5.5V, the PCAL9554BPW is versatile enough to be used in both 3.3V and 5V systems. This makes it an ideal choice for mixed-voltage systems, ensuring compatibility and easing power supply design constraints. Its low standby current is beneficial for power-sensitive applications, making it suitable for battery-operated devices where power efficiency is critical.

The PCAL9554BPW comes in a TSSOP20 package, offering a compact solution that fits well in space-constrained applications. The device provides eight programmable I/O pins, which can be configured as inputs or outputs. Additionally, it features an interrupt output which can be configured to reflect the status of the input pins, thereby reducing the need for constant polling by the host controller and improving system efficiency.

This I/O expander supports both the standard (100kHz) and fast (400kHz) I²C-bus modes, as well as the High-Speed mode (3.4MHz) which provides greater data throughput. Furthermore, the PCAL9554BPW includes built-in level shifting functionality, which allows for seamless communication between devices operating at different voltage levels within the same system.

The PCAL9554BPW is equipped with an array of features such as power-up logic state retention, which ensures a predictable system state upon power-up. Additionally, it has internal power-on reset, noise filter on the SDA/SCL inputs, and edge rate control on outputs, all of which contribute to robust performance in noisy environments.

In summary, the PCAL9554BPW from NXP is a feature-rich I/O expander that offers a practical solution for systems requiring additional I/Os, advanced I²C-bus communication capabilities, and reliable performance in various operating conditions.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6194 $150.6042
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3582 $300.1622
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,345 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess