EN
  • EN
  • DE

PCA9665PW

Part No PCA9665PW
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description I2C BUS CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 653439-PCA9665PW
Ultra Librarian 3D Model Ultra Librarian PCA9665PW CAD Model

Description

The NXP PCA9665PW is a sophisticated I²C-bus controller that serves as an interface between the standard I²C-bus of a microcontroller and the serial I²C-bus. This device is designed to provide a seamless and efficient communication channel for I²C-compatible components and is particularly suitable for applications where an I²C-bus must be driven over long cables or where multiple I²C devices need to be connected.

Key Features

  • Multi-protocol I²C Controller: The PCA9665PW supports not only the standard I²C-bus protocols but also fast-mode and high-speed (up to 3.4 Mbit/s) I²C-bus protocols.
  • Operating Voltage: It operates at a supply voltage of 2.3 V to 5.5 V, making it versatile for various system designs and compatible with both 3.3 V and 5 V logic levels.
  • Parallel-Bus Interface: The device includes an 8-bit parallel-bus interface, which can be connected directly to microcontrollers with an 8-bit I/O port.
  • Enhanced Signal Integrity: The PCA9665PW is designed to enhance signal integrity and to drive more devices or longer cables than a standard I²C-bus can support.
  • Programmable I²C-bus Interface: It provides a fully programmable and selectable clock frequency up to 1 MHz, enabling the user to tailor the interface to their specific needs.

Applications

The PCA9665PW is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive networks
  • Home entertainment systems
  • Complex I²C-bus structures

Package and Quality

Encased in a TSSOP28 package, the PCA9665PW provides a compact footprint suitable for space-constrained applications. NXP's commitment to quality ensures that the PCA9665PW meets the high reliability and performance standards required for industrial and automotive applications.

With its robust design and advanced features, the NXP PCA9665PW I²C-bus controller is a reliable choice for designers looking to improve their I²C-bus communication in a variety of complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,128 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess