Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 25mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HVQFN (4x4)
Win Source Part Number 1086849-PCA9633BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9633BS,118 CAD Model

Description

Introducing the PCA9633BS,118 from NXP Semiconductors

The PCA9633BS,118 is a highly versatile and efficient 4-bit I²C-bus LED driver with programmable blink rates, brought to you by the renowned NXP Semiconductors. This compact and powerful component is designed to drive multiple LED configurations, making it an ideal solution for a wide range of applications such as status indicators, backlighting in LCD displays, and various types of lighting projects.

Key Features

  • I²C Interface: The PCA9633BS,118 utilizes the popular I²C-bus interface, which allows for easy integration into your existing designs and enables communication at speeds of 100 kHz (Standard-mode), 400 kHz (Fast-mode), or 1 MHz (Fast-mode Plus).
  • 4 LED Outputs: It is equipped with 4 LED outputs that can be programmed to blink at different rates, allowing for dynamic lighting effects and indicators.
  • 256-Step Brightness Control: Each LED output can be set to one of 256 brightness levels, providing precise control over the intensity of your lighting.
  • Low Standby Current: The device features a low standby current, ensuring energy efficiency in your designs.
  • Open-Drain Outputs: The PCA9633BS,118 comes with open-drain outputs, which means it can be used with higher voltage supplies for the LEDs, up to 5.5V, than the V<sub>DD of the PCA9633BS,118 itself.

Applications

With its flexible control options and low power consumption, the PCA9633BS,118 is suitable for a broad spectrum of applications. These include:

  • RGB or RGBA LED drivers
  • Backlighting in portable devices, such as smartphones, tablets, and laptops
  • Home automation lighting
  • Indicator lights for power, battery status, and signal strength
  • Automotive interior lighting
  • Interactive toys

Product Packaging and Quality

The PCA9633BS,118 is available in a small 10-pin HVQFN package, which is ideal for space-constrained applications. It is manufactured to the high-quality standards that NXP Semiconductors is known for, ensuring reliability and performance in your end products.

Whether you are designing a sophisticated lighting control system or a simple LED indicator, the PCA9633BS,118 from NXP Semiconductors is a smart choice that offers flexibility, efficiency, and ease of use.

You May Also Be Interested in

NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $13.7652
ECAD model for PCA9553TK,118
NXP / Nexperia
IC LED DRVR LIN DIM 60MA 16TSSOP
Lowest to $2.5600
ECAD model for PCA9922PW,118
Texas Instruments
IC LED DRIVER RGLTR DIM 16DSBGA
Lowest to $0.8411
ECAD model for LM3556TMX/NOPB
Texas Instruments
IC LED DRIVER 48CH 56QFN
Lowest to $9.1887
ECAD model for TLC59582RTQT
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 16TSSOP
Lowest to $4.3935
ECAD model for PCA9531PW,112
Texas Instruments
IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $5.8866
ECAD model for LP3931ISQX/NOPB
STMicroelectronics
IC LED DRVR RGLTR DIM 4A 8VFQFPN
Lowest to $2.4475
ECAD model for LED2001PUR
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8TSSOP
Lowest to $7.4428
ECAD model for PCA9553DP/01,118
Texas Instruments
IC LED DRVR RGLTR DIM 2A 40WQFN
Lowest to $7.5068
ECAD model for LM3435SQX/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7006 $66.5570
230+ $0.5749 $132.2270
350+ $0.5570 $194.9500
480+ $0.5391 $258.7680
625+ $0.5210 $325.6250
835+ $0.4672 $390.1120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,642 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention