EN
  • EN
  • DE

LTM9003CV-AA#PBF

Part No LTM9003CV-AA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description RF Receiver 3.3V 108-Pin LGA Tray / IC PRE-DIST RECEIVER 108-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function Pre-Distortion Receiver Subsystem
Frequency 184MHz
RF Type General
Secondary Attributes Down Converter
Package 108-LGA
Manufacturer Package 108-LGA (15x11.25)
Win Source Part Number 784659-LTM9003CV-AA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9003
Introduction Date July 10, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9003CV-AA#PBF CAD Model

Description

Introducing the LTM9003CV-AA#PBF from Linear Technology

The LTM9003CV-AA#PBF is a high-performance, integrated RF-to-digital µModule® receiver designed by Linear Technology, which is now part of Analog Devices. This innovative product is tailored for demanding communications applications that require precise signal acquisition and processing. Combining a high-performance mixer with a 14-bit, 125Msps ADC, the LTM9003CV-AA#PBF is an ideal solution for a wide range of wireless and wired communication systems.

Key Features

  • Integrated RF-to-Digital Conversion: The LTM9003CV-AA#PBF simplifies design and reduces time-to-market by integrating a high linearity mixer, filter, and analog-to-digital converter into a single compact package.
  • High Performance: With a 14-bit, 125Msps ADC, this µModule receiver provides excellent dynamic performance for capturing high-frequency signals with great accuracy.
  • Wide Input Frequency Range: The device is designed to operate over a broad frequency range, making it suitable for a variety of RF applications.
  • Low Power Consumption: It is engineered to maintain performance while minimizing power consumption, an essential feature for portable and battery-powered applications.
  • Easy Integration: The LTM9003CV-AA#PBF comes in a compact, surface-mount LGA package, which allows for easy integration into existing designs without the need for complex routing or additional RF components.

Applications

  • Wireless Infrastructure
  • Remote Radio Heads
  • Software-Defined Radios
  • Communications Test Equipment
  • Satellite Communications

The LTM9003CV-AA#PBF is engineered to meet the rigorous demands of modern RF systems. Its integrated design reduces the number of external components required, which helps to streamline the design process, reduce bill of materials costs, and improve reliability by minimizing interconnects. Whether you're developing infrastructure for next-generation wireless networks or creating sophisticated test equipment, the LTM9003CV-AA#PBF offers a combination of performance, integration, and ease of use that can help you bring your products to market faster and more efficiently.

Choose the LTM9003CV-AA#PBF for your next project and leverage the quality and performance that Linear Technology's products are renowned for.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.7294 $83.7294
2+ $81.1122 $162.2244
3+ $78.4961 $235.4883
4+ $75.8800 $303.5200
6+ $68.0295 $408.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess