EN
  • EN
  • DE

ZXLD1937ET5TC

Part No ZXLD1937ET5TC
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Max Power Dissipation 300 mW
Number of Pins 5
Number of Segments 3
Operating Supply Voltage 5.5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1028768-ZXLD1937ET5TC
Categories PMIC - LED Drivers
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZXLD1937ET5TC CAD Model

Description

Introducing the ZXLD1937ET5TC LED Driver from Diodes Incorporated

Diodes Incorporated is proud to present the ZXLD1937ET5TC, a high-performance LED driver designed to deliver precision and efficiency for a wide array of lighting applications. This compact, surface-mount device is engineered to provide a flexible and reliable solution for driving single or multiple LED configurations.

Key Features

  • Adjustable Output Current: The ZXLD1937ET5TC allows users to set the output current up to 1A, ensuring optimal performance for various LED brightness requirements.
  • High Efficiency: With an efficiency rating of up to 97%, this LED driver minimizes energy loss, making it an eco-friendly choice for energy-conscious consumers.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 6V to 60V, accommodating a variety of power supplies and ensuring versatility across different applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the LED driver from potential thermal damage and extending its operational lifespan.
  • PWM Dimming Capability: The ZXLD1937ET5TC supports pulse-width modulation (PWM) dimming, offering precise control over the brightness levels of the LEDs.

Applications

The ZXLD1937ET5TC is ideal for a range of lighting solutions, including:

  • Architectural Lighting
  • Automotive Lighting
  • General Illumination
  • LED Backlighting
  • Signage and Signal Lighting

Product Specifications

The ZXLD1937ET5TC comes in a compact TSOT25 package, making it suitable for space-constrained applications. Its thermal performance is enhanced by an exposed pad on the package bottom, which assists in heat dissipation. The device also features a low shutdown current and an adjustable soft-start function, which prevents inrush current at turn-on, thereby protecting the LEDs and extending their life.

Whether you're designing a sophisticated lighting system or looking for a reliable driver for your current LED setup, the ZXLD1937ET5TC from Diodes Incorporated offers the performance, flexibility, and durability to meet your needs. Its advanced features and robust design ensure a top-tier lighting experience for both commercial and industrial environments.

For more information, technical support, and ordering details, visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess