EN
  • EN
  • DE

PCA9624PW/S911,118

Part No PCA9624PW/S911,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description DISPLAY DRIVER, PDSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888720-PCA9624PW/S911,118
Ultra Librarian 3D Model Ultra Librarian PCA9624PW/S911,118 CAD Model

Description

The NXP PCA9624PW/S911,118 is a sophisticated 8-bit LED driver designed for versatility and efficiency in a range of lighting applications. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit (IC) is an essential component for managing multiple LEDs with precision and ease.

Key Features

  • I²C-Bus Interface: The device features an I²C interface, allowing for seamless communication and control through a two-wire serial bus, making it a perfect fit for applications where pin and wire conservation is crucial.
  • Output Current Adjust: Each of the eight LED drivers can be programmed to achieve a constant current output, ensuring uniform brightness across all connected LEDs and enhancing the visual consistency of the application.
  • Group Dimming and Blinking: The PCA9624PW/S911,118 supports group dimming and blinking that can be controlled separately from the individual LED brightness, offering dynamic lighting effects and power-saving features.
  • Power Supply Flexibility: With a wide range of operating voltage from 2.3V to 5.5V, this LED driver is suitable for various environments and applications, from battery-operated devices to fixed power supply systems.
  • Programmable Subaddressing: The device has programmable subaddresses, enabling multiple devices to be addressed simultaneously, which is perfect for creating coordinated lighting effects across a series of LEDs.

Applications

The PCA9624PW/S911,118 is ideal for a variety of applications that require LED lighting control, such as:

  • LED status indication
  • Backlighting for LCD displays
  • Keypad backlighting for mobile devices
  • Home automation lighting
  • Commercial and street lighting systems

Package and Quality

The IC comes in a TSSOP16 (Thin Shrink Small Outline Package) with 16 pins, which is a compact form factor suitable for space-constrained applications. NXP's commitment to quality ensures that the PCA9624PW/S911,118 meets high standards of performance and reliability, making it a trusted choice for your LED driving needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess