EN
  • EN
  • DE

PCA9575PW2,118

Part No PCA9575PW2,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I2C/SMBUS 16BIT GPIO 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 3mA
Max Frequency 400kHz
Supply Voltage - Operating 1.1 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 131600-PCA9575PW2,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9575PW2,118 CAD Model

Description

Product Overview: PCA9575PW2,118

The PCA9575PW2,118 is a robust I/O expander from NXP Semiconductors, designed to provide additional I/O capabilities to microcontroller-based systems. This versatile component is ideal for applications where I/O pins on a microcontroller are insufficient or where remote I/Os are necessary. The PCA9575PW2,118 operates as an interface between the high-speed I2C-bus and a wide range of peripherals, offering a convenient solution for system expansion.

Key Features

  • 16-bit I/O Expander: The PCA9575PW2,118 provides an additional 16 I/O ports that can be individually programmed as either inputs or outputs, offering significant flexibility for various applications.
  • I2C Interface: It supports the standard I2C-bus serial interface, allowing easy integration into systems with an existing I2C-bus network and facilitating communication with most microcontrollers.
  • Low Standby Current: The device features a low standby current, which is ideal for power-sensitive applications, helping to conserve energy and extend battery life in portable devices.
  • Wide Operating Voltage: With an operating voltage range of 2.3V to 5.5V, the PCA9575PW2,118 is suitable for a variety of logic levels, making it highly versatile for different system requirements.
  • Interrupt Output: An interrupt output is available, which can be configured to reflect the status of input pins, providing a mechanism for the host controller to respond to input changes without constantly polling the I/O expander.
  • High Noise Immunity: The device is designed with high noise immunity features, ensuring reliable operation in electrically noisy environments.
  • Packaging: The PCA9575PW2,118 comes in a TSSOP24 package, which is compact and suitable for space-constrained applications.

Applications

The PCA9575PW2,118 is ideal for a wide range of applications including, but not limited to:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Robotics
  • Consumer electronics

With its combination of features, the PCA9575PW2,118 from NXP Semiconductors is a powerful solution for expanding I/O capabilities and adding flexibility to your next electronic project.

You May Also Be Interested in

Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9101 $52.3818
42+ $2.3878 $100.2876
65+ $2.3131 $150.3515
90+ $2.2385 $201.4650
116+ $2.1639 $251.0124
155+ $1.9401 $300.7155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess