EN
  • EN
  • DE

PI5V330AWEX

Part No PI5V330AWEX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833778-PI5V330AWEX
Ultra Librarian 3D Model Ultra Librarian PI5V330AWEX CAD Model

Description

The PI5V330AWEX from Pericom is a 3.3V, 2-port video switch designed for high-resolution video signal switching. It allows switching between two different video sources to a single display, or vice versa. This device features low on-resistance and capacitance, ensuring minimal signal degradation and excellent video performance.

Applications:

  • Video signal routing
  • Display switching
  • DVD players
  • Set-top boxes
  • LCD monitors

Features:

  • Low On-Resistance (typ. 5Ω): Minimizes signal attenuation and voltage drop.
  • Low Capacitance (typ. 8pF): Reduces signal distortion and crosstalk.
  • High Bandwidth: Supports high-resolution video signals.
  • 3.3V Power Supply: Suitable for low-voltage systems.
  • Bi-Directional Signal Path: Allows signal flow in both directions.
  • Enable Control: Provides control over the switch operation.

Benefits:

  • Excellent Video Quality: Low on-resistance and capacitance ensure minimal signal degradation, resulting in clear and sharp video images.
  • Versatile Switching: Bi-directional signal path allows for flexible signal routing options.
  • Easy Integration: 3.3V power supply and enable control simplify integration into various systems.
  • Space-Saving Design: Small package size allows for compact designs.
  • Cost-Effective Solution: Provides a reliable and affordable solution for video signal switching.

Additional Details:

The PI5V330AWEX is typically used in applications where multiple video sources need to be connected to a single display or vice versa. It is commonly found in DVD players, set-top boxes, and LCD monitors. The device operates on a 3.3V power supply and features an enable control pin that allows the user to control the switch operation. The bi-directional signal path allows for flexible signal routing options. The low on-resistance and capacitance of the device ensure minimal signal degradation, resulting in excellent video quality. The "WEX" suffix typically indicates specific packaging and environmental compliance characteristics. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess