EN
  • EN
  • DE

PCA9560PW,118

Part No PCA9560PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20TSSOP / Network, Telecom Interface 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Network, Telecom
Interface I2C, SMBus
Voltage - Supply 3.135V ~ 3.465V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number PCA9560
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269862-PCA9560PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9560PW,118 CAD Model

Description

Product Overview: PCA9560PW,118

The PCA9560PW,118 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, renowned for its precision and versatility in various electronic applications. This IC is a member of the I²C-bus controlled 8-bit LED driver family and is designed to drive multiple LED indicators with ease and efficiency.

Encased in a TSSOP16 type package, the PCA9560PW,118 offers an optimal footprint for space-constrained applications without compromising on functionality. Its compact form factor is particularly suitable for portable devices, consumer electronics, and industrial control panels where space is at a premium.

At the heart of its functionality, the PCA9560PW,118 provides an 8-bit Constant Current LED sink driver. This feature allows for precise control over the brightness of connected LEDs, ensuring consistent light output that can be adjusted as needed. The constant current drive also contributes to the uniformity of illumination and extends the lifespan of the LEDs by preventing overcurrent conditions.

The device supports a wide range of power supply voltages, from 2.3 V to 5.5 V, making it highly adaptable to various power environments and ensuring compatibility with a broad spectrum of other components. This flexibility is crucial for designers who need a reliable LED driver that can integrate seamlessly into multi-voltage systems.

Programmability is a key strength of the PCA9560PW,118. It offers programmable LED current from 5 mA to 100 mA, which can be adjusted via an external resistor. This programmability allows designers to tailor the lighting characteristics to specific requirements, whether it's for subtle indicator lights or more prominent display backlights.

Communication with the PCA9560PW,118 is facilitated through an I²C-bus interface, which enables easy integration with microcontrollers and other digital systems. This interface not only simplifies the design process but also supports hot insertion, making it possible to replace or add components without needing to power down the entire system.

In summary, the PCA9560PW,118 from NXP Semiconductors is a highly capable LED driver that combines compact design with powerful features. Its versatility, programmability, and efficient operation make it an excellent choice for a wide range of applications where reliable and adjustable LED driving is required.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4867 $59.8936
19+ $6.1434 $116.7246
30+ $5.9517 $178.5510
41+ $5.7600 $236.1600
52+ $5.5671 $289.4892
70+ $4.9919 $349.4330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess