EN
  • EN
  • DE

PL123S-05SC-R

Part No PL123S-05SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTIPLX 1:5 134MHZ 8SOIC / Zero Delay Buffer 5-Out Single-Ended 8-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 792391-PL123S-05SC-R
Popularity Medium
Supply and Demand Status Limited
Family Name PL123S-05
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PL123S-05SC-R CAD Model

Description

The Microchip Technology PL123S-05SC-R is a state-of-the-art programmable clock generator designed for high-performance electronics that require precise and stable clock signals. This device is a part of Microchip's extensive range of clock and timing solutions, catering to a wide array of applications in the computing, consumer, networking, and telecommunications sectors.

Key Features

  • Programmability: The PL123S-05SC-R offers comprehensive programmability options, allowing designers to fine-tune clock frequencies and phase relationships to meet the specific requirements of their applications.
  • Low Jitter: With its low jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for maintaining the reliability and performance of high-speed communication interfaces.
  • Multiple Outputs: It features multiple outputs that can be configured to different frequencies, providing versatility and making it suitable for systems that require several clock domains.
  • Power Efficiency: The device is designed with power efficiency in mind, helping to reduce the overall power consumption of the systems it is used in, which is particularly beneficial for portable and battery-powered devices.
  • Small Form Factor: The PL123S-05SC-R comes in a compact package, making it an ideal choice for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the PL123S-05SC-R allows it to be used in a wide range of applications. It is particularly well-suited for use in:

  • High-speed digital signal processing (DSP)
  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • Consumer electronics including set-top boxes and smart TVs
  • Computing devices, including servers and storage systems

Product Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number PL123S-05SC-R
Package / Case 8-SOIC
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C

With its robust feature set and Microchip's commitment to quality, the PL123S-05SC-R is an excellent choice for designers looking to integrate a reliable clock source into their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess