EN
  • EN
  • DE

PCA9557PW,118

Part No PCA9557PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description I2C/SMBus Interface 100kHz/400kHz 5.5V 16-Pin TSSOP T/R / IC I/O EXPANDER I2C 8B 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 20mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 105829-PCA9557PW,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9557PW,118
Introduction Date December 12, 2001
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9557PW,118 CAD Model

Description

Product Overview: PCA9557PW,118

The PCA9557PW,118 is a robust I/O expander from the reputable semiconductor manufacturer, NXP Semiconductors. This integrated circuit is designed to provide additional I/O capabilities to microcontroller-based systems, particularly when the number of I/O pins on the microcontroller is limited. It is an ideal component for a wide range of applications, including servers, personal electronics, and industrial control systems.

Key Features

  • Eight I/O Pins: The PCA9557PW,118 features eight programmable I/O pins that can be configured either as inputs or outputs, providing versatility for various application needs.
  • I²C Bus Interface: It utilizes a two-wire I²C-bus interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, ensuring compatibility with a broad range of microcontrollers and easy integration into existing systems.
  • Interrupt Output: An interrupt output is available to indicate a change in input status, which can help in reducing the need for continuous polling by the host microcontroller, thus saving power and processing resources.
  • Power Supply Range: The device operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for both 3.3V and 5V logic levels.
  • Low Standby Current: It is designed for low standby current consumption, which is crucial for battery-powered and energy-efficient applications.
  • Polarity Inversion: Input port polarity can be inverted, which provides additional flexibility in interfacing with different types of sensors and inputs.

Package and Quality

The PCA9557PW,118 comes in a TSSOP16 (thin shrink small outline package) which is compact and suitable for space-constrained applications. The package is designed for surface-mount technology, allowing for efficient assembly and manufacturing processes.

Applications

This I/O expander is widely used across various industries due to its flexibility and ease of use. It is particularly useful in applications where additional I/O ports are necessary, such as:

  • Server motherboards for system management and monitoring
  • Industrial control systems for extending input/output capabilities
  • Consumer electronics where additional buttons or indicators are required
  • Portable devices where I/O pin limitations are a challenge

Overall, the PCA9557PW,118 from NXP Semiconductors is a versatile and reliable solution for expanding I/O capabilities in a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4940 $51.8700
250+ $0.4053 $101.3250
385+ $0.3927 $151.1895
530+ $0.3800 $201.4000
685+ $0.3673 $251.6005
915+ $0.3293 $301.3095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,020 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess