EN
  • EN
  • DE

PCA9554D

Part No PCA9554D
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 8-BIT I2C-BUS AND SMBUS I/O PORT / I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653370-PCA9554D
Ultra Librarian 3D Model Ultra Librarian PCA9554D CAD Model

Description

Product Overview: NXP PCA9554D

The NXP PCA9554D is a sophisticated 8-bit I/O expander designed to provide general-purpose remote I/O expansion via the two-line bidirectional I²C-bus (Inter-Integrated Circuit). This integrated circuit is particularly suitable for applications where I/O pins on a microcontroller are limited, and additional inputs/outputs are necessary.

Key Features

  • I²C Interface: Compatible with I²C-bus frequencies of 100 kHz, 400 kHz, and 1 MHz, the PCA9554D ensures seamless integration with most microcontrollers and allows for easy serial expansion.
  • Eight I/O Pins: The device provides eight programmable I/O pins that can be used as either inputs or outputs. This flexibility allows designers to address a wide range of peripheral devices and sensors without using additional pins on the main processor.
  • Interrupt Output: An interrupt output is available and can be configured to alert the host controller when input levels change, thereby reducing the need for the controller to continuously poll the expander.
  • Power Supply: Operating from a supply voltage range of 2.3V to 5.5V, the PCA9554D is versatile and can be used in various applications, including battery-powered devices.
  • Low Standby Current: It features a low standby current, making it ideal for power-sensitive applications.
  • Polarity Inversion: Input port polarity can be inverted, which simplifies the interface to external components by allowing for direct connection without the need for additional inversion logic.

Applications

The PCA9554D is used in a variety of applications, including:

  • Servers
  • Personal Electronics
  • Industrial Control
  • Home Automation
  • Medical Equipment

Package and Quality

The PCA9554D is available in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT). The device is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring it meets current environmental standards for electronic components.

With its versatile features and wide range of applications, the NXP PCA9554D is a valuable component for designers looking to expand the I/O capabilities of their systems with minimal complexity and footprint.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7343 $52.0290
75+ $1.4231 $106.7325
110+ $1.3786 $151.6460
150+ $1.3341 $200.1150
195+ $1.2897 $251.4915
260+ $1.1562 $300.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess