EN
  • EN
  • DE

TCA9554ADBR

Part No TCA9554ADBR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC SMBUS I/O EXPANDER I2C 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features I/O Expander 8 I²C, SMBus 16-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Number of I/O 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name TCA9554
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43004-2, 296-43004-1, TCA9554ADBR-ND, 296-TCA9554ADBRCT, 296-43004-6-ND, 296-TCA9554ADBRTR, 296-TCA9554ADBRDKR, 296-43004-2-ND, 296-43004-1-ND, 296-43004-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899260-TCA9554ADBR
Ultra Librarian 3D Model Ultra Librarian TCA9554ADBR CAD Model

Description

Overview of Texas Instruments TCA9554ADBR

The TCA9554ADBR from Texas Instruments is a robust, low-voltage 8-bit I2C and SMBus low-power I/O expander designed to provide general-purpose remote I/O expansion for most microcontroller families. This device is particularly well-suited for mobile applications, given its compact size and low power consumption.

Key Features

  • I2C and SMBus Compatible: This I/O expander operates over an I2C and SMBus compatible interface, ensuring ease of integration with a wide range of microcontrollers and processors.
  • Low Standby Current: The TCA9554ADBR is optimized for low power consumption, with a typical standby current of only 1µA, making it ideal for battery-powered and energy-saving applications.
  • Wide Operating Voltage: With an operating voltage range of 1.65V to 5.5V, the device can accommodate various logic levels, making it versatile for different system designs.
  • 8 I/O Pins: It offers 8 I/O pins that can be configured as inputs or outputs, providing flexibility in interfacing with sensors, switches, LEDs, and other peripherals.
  • Interrupt Output: An interrupt output pin is provided, which can be configured to alert the host controller of any input changes, thereby reducing the need for constant polling and saving system power.

Applications

The TCA9554ADBR is an excellent choice for a wide array of applications, including:

  • Server infrastructure
  • Mobile devices
  • Personal electronics
  • Industrial control systems
  • Automotive applications

Package and Quality

The device comes in a compact 16-pin SSOP (Shrink Small Outline Package), which is conducive to space-constrained applications. Texas Instruments ensures high-quality and reliability, with the TCA9554ADBR being compliant with RoHS standards and supported by TI's rigorous testing and validation processes.

In summary, the TCA9554ADBR from Texas Instruments offers a practical solution for expanding I/O capabilities with minimal power draw, a wide voltage range, and a user-friendly interface, making it a versatile component for various electronic designs.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,870 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess