EN
  • EN
  • DE

PCA9541PW/03

Part No PCA9541PW/03
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C 2:1 SELECTOR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications 2-Channel I2C Multiplexer
Supply Voltage - Operating 2.3 V to 5.5 V
Case / Package 16-TSSOP
Mounting Surface Mount
Win Source Part Number 091562-PCA9541PW/03
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9541PW/03 CAD Model

Description

NXP PCA9541PW/03 I2C Multiplexer

The NXP PCA9541PW/03 is a specialized integrated circuit designed to provide a seamless and efficient solution for I2C bus management. This I2C-bus multiplexer is part of the PCA954x family, which is well-known for its reliability and versatility in complex electronic systems. The PCA9541PW/03 is particularly useful in applications where multiple I2C devices with the same address need to be connected to a single I2C bus.

The PCA9541PW/03 features two selectable I2C-bus channels (Channel 0 and Channel 1), each with an active LOW interrupt input, which helps in managing the I2C-bus traffic effectively. It enables one of the two downstream channels to be selected by the upstream I2C-bus master, thereby allowing the master to communicate with a particular set of I2C devices connected to that channel.

One of the key features of the PCA9541PW/03 is its built-in over-voltage tolerant inputs, which make the device capable of interfacing with higher voltage levels without sustaining damage. This is particularly important in mixed-voltage systems where I2C-bus signals may exceed normal levels. Additionally, the device's low standby current makes it suitable for power-sensitive applications.

The PCA9541PW/03 is housed in a TSSOP16 package, making it compact and suitable for space-constrained applications. It is also designed to support hot-swapping and bus arbitration, which allows for more flexible and reliable system design and maintenance. The multiplexer operates over a wide supply voltage range from 2.3V to 5.5V, which accommodates various logic levels and provides design flexibility.

With its built-in glitch filter for input spikes suppression, the PCA9541PW/03 ensures stable operation even in environments with high electrical noise. The device also supports a maximum clock frequency of 400 kHz, which is the standard for fast-mode I2C-bus devices, ensuring swift data transfers and efficient operation.

In summary, the NXP PCA9541PW/03 is an essential component for designers looking to expand their I2C-bus capabilities while maintaining signal integrity and system reliability. Its advanced features and robust design make it an excellent choice for a wide range of applications, including server motherboards, telecommunication systems, and industrial control networks.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,430 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess