EN
  • EN
  • DE

PCA9541BS/03,118

Part No PCA9541BS/03,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C 2:1 SELECTOR 16-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications 2-Channel I2C Multiplexer
Supply Voltage - Operating 2.3 V to 3.6 V, 4.5 V to 5.5 V
Case / Package 16-HVQFN (4x4)
Mounting Surface Mount
Win Source Part Number 1086793-PCA9541BS/03,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9541BS/03,118 CAD Model

Description

Introducing the PCA9541BS/03,118 by NXP Semiconductors

The PCA9541BS/03,118 is a specialty integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is part of the PCA9541 series and is a two-channel I²C-bus multiplexer with an interrupt logic, providing users with the ability to connect multiple I²C devices with the same address to a single I²C-bus, and access them individually through a simple selection mechanism.

Key Features of PCA9541BS/03,118

  • Two-Channel Multiplexing: The PCA9541BS/03,118 allows for two downstream channels to be selected from one upstream channel, effectively managing I²C-bus traffic and data flow between devices with conflicting addresses.
  • Interrupt Logic: Equipped with an interrupt logic feature, this multiplexer can flag the system's microcontroller when an interrupt signal is detected from any of the downstream channels, ensuring prompt and efficient handling of critical events.
  • Channel Selection: The channel selection is managed through the I²C-bus itself, providing a seamless integration into existing systems without the need for additional control lines.
  • Compatibility: This device is designed to be compatible with I²C-bus Fast-mode Plus (Fm+) devices, offering high-speed performance up to 1 MHz with more substantial drive capability and improved I²C-bus robustness.
  • Power Supply: The PCA9541BS/03,118 operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for a variety of applications and system power schemes.
  • Packaging: It comes in a compact HVQFN20 package, which is advantageous for space-constrained applications.

Applications

The PCA9541BS/03,118 is ideal for a range of applications where multiple I²C devices need to be managed effectively. It is commonly used in:

  • Server systems
  • Telecommunications
  • Networking equipment
  • Consumer electronics
  • Industrial control systems

With its robust design and advanced features, the PCA9541BS/03,118 from NXP Semiconductors offers a reliable solution for complex I²C-bus configurations, enhancing system performance and reliability in a multitude of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7579 $61.5265
85+ $1.4426 $122.6210
125+ $1.3976 $174.7000
175+ $1.3525 $236.6875
225+ $1.3075 $294.1875
300+ $1.1723 $351.6900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess