EN
  • EN
  • DE

PCA9539APW,118

Part No PCA9539APW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 121009-PCA9539APW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9539APW,118 CAD Model

Description

Overview of PCA9539APW,118

The PCA9539APW,118 is a robust, low-voltage 16-bit General Purpose Input/Output (GPIO) expander with interrupt and weak pull-up resistors designed by NXP Semiconductors. This device is particularly suitable for low power applications due to its I²C-bus interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C modes.

Key Features

  • I²C Interface: The PCA9539APW,118 operates via an I²C-bus interface, allowing for easy integration into existing systems that require additional GPIOs. It supports multiple I²C bus speeds, making it versatile for various applications.
  • Extended Temperature Range: This device is designed to perform reliably in a wide temperature range from -40°C to +85°C, making it suitable for industrial environments.
  • Low Standby Current: With its low standby current, the PCA9539APW,118 is an excellent choice for power-sensitive applications.
  • Interrupt Function: It features an interrupt output which can be connected to the interrupt logic of the microcontroller. This feature allows the microcontroller to be informed of input changes without the need to continuously poll the GPIO expander.
  • Configurable Polarity: Input and output configuration registers, as well as a polarity inversion register, provide extensive flexibility. This allows the host to invert the PCA9539APW,118 polarity without the need for external components.
  • 16-bit I/O Ports: It provides 16 I/O pins that can be configured as inputs or outputs, enabling the expansion of I/O capabilities in microcontroller-based systems.

Applications

The PCA9539APW,118 is ideal for a wide range of applications, including:

  • Servers
  • Personal Electronics
  • Industrial Control
  • Embedded Systems
  • Automotive Networks

Package and Quality

The device is offered in a TSSOP-24 package, which is a space-saving and surface-mountable solution. It is also compatible with the RoHS directive, ensuring compliance with current environmental standards for electronic components.

In summary, the PCA9539APW,118 from NXP is a versatile, reliable, and efficient solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems without incurring significant power or space penalties.

You May Also Be Interested in

Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3125 $52.5000
95+ $1.0769 $102.3055
145+ $1.0432 $151.2640
200+ $1.0096 $201.9200
260+ $0.9759 $253.7340
345+ $0.8750 $301.8750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,010 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess