EN
  • EN
  • DE

JLC1562BFEL

Part No JLC1562BFEL
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC BUS INTRFACE I2C I/O 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 8
Interrupt Output No
Features DAC, POR
Output Type Open Drain
Max Frequency 100kHz
Supply Voltage - Operating 4.2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 111003-JLC1562BFEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JLC1562BFEL CAD Model

Description

The ON Semiconductor JLC1562BFEL is a high-performance, low-power, dual operational amplifier that is designed to meet a wide range of application requirements. This device offers a unique combination of speed, precision, and low-voltage operation, making it an ideal choice for battery-powered devices, portable equipment, and other applications where power efficiency is critical.

Key Features

  • Low Power Consumption: The JLC1562BFEL is optimized for low-power applications, ensuring extended battery life in portable devices without sacrificing performance.
  • High Speed: Despite its low-power design, this operational amplifier provides high-speed performance, which is essential for applications requiring fast signal processing.
  • Precision: With its precise input offset voltage and low noise characteristics, the JLC1562BFEL delivers accurate signal amplification, making it suitable for sensitive instrumentation and measurement applications.
  • Single or Dual Supply Operation: This device can operate from a single supply voltage as low as 3V or dual supplies, providing design flexibility.
  • Rail-to-Rail Output: The output can swing rail-to-rail, maximizing the dynamic range in applications with limited supply voltages.
  • Extended Temperature Range: The JLC1562BFEL is designed to operate over an extended industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the JLC1562BFEL makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Data acquisition systems
  • Sensors and instrumentation
  • Active filters and signal conditioning
  • Medical devices
  • Automotive control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the JLC1562BFEL is no exception. This operational amplifier is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications.

Conclusion

The JLC1562BFEL from ON Semiconductor is a robust and versatile dual operational amplifier that offers the perfect balance of power efficiency, speed, and precision. Its suitability for a wide range of applications and its ability to operate in challenging environments make it a valuable component for any design engineer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5576 $58.5480
255+ $0.4576 $116.6880
395+ $0.4433 $175.1035
540+ $0.4290 $231.6600
700+ $0.4148 $290.3600
935+ $0.3718 $347.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess