EN
  • EN
  • DE

PCF8574ADW

Part No PCF8574ADW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8BIT I/O EXPANDER FOR I2C BUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Clock Frequency 100kHz
Operating Supply Voltage 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1236221-PCF8574ADW
Manufacturer Homepage www.ti.com
Family Name PCF8574A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PCF8574ADW CAD Model

Description

Product Overview: Texas Instruments PCF8574ADW

The PCF8574ADW is a robust I/O (Input/Output) expander from Texas Instruments, designed to provide the electronics industry with a flexible solution to interface with any microcontroller or system with an I2C-bus. This highly versatile chip allows for a significant expansion of I/O capabilities while minimizing the number of pins needed on the main controller, making it an ideal choice for applications where pin count is limited.

Key Features

  • I2C Interface: The PCF8574ADW operates as an interface between the I2C-bus and parallel port expanders, enabling seamless communication with the main system.
  • Eight I/O Pins: It provides eight bi-directional I/O pins, which can be independently configured as inputs or outputs, thus offering a high degree of control and flexibility.
  • Interrupt Output: An interrupt output is available, which can be connected to the interrupt logic of the microcontroller. This feature allows for immediate notification of I/O changes without the need to continuously poll the expander.
  • Multiple Addressing: Up to eight PCF8574ADW devices can share the I2C-bus, thanks to its built-in addressing scheme, allowing for up to 64 I/Os on the same bus.
  • Low Standby Current: The device boasts a low standby current, making it suitable for battery-driven and power-sensitive applications.

Applications

The PCF8574ADW is highly adaptable and can be employed in a variety of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems

Technical Specifications

  • Package: The device comes in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT).
  • Supply Voltage: It operates within a supply voltage range of 2.5 to 6 V, accommodating a wide array of system requirements.
  • Operating Temperature: The PCF8574ADW is designed to function in a broad temperature range, making it reliable across different environmental conditions.

Overall, the Texas Instruments PCF8574ADW stands out as a practical and efficient solution for system designers looking to expand I/O capabilities without compromising on space or power consumption.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5328 $53.6480
70+ $1.4358 $100.5060
110+ $1.3873 $152.6030
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess