EN
  • EN
  • DE

PCA9538DBRG4

Part No PCA9538DBRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT, RESET, AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1235972-PCA9538DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9538
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9538DBRG4 CAD Model

Description

The PCA9538DBRG4 is a robust, low-voltage 8-bit General Purpose Input/Output (GPIO) expander with interrupt and weak pull-up resistors designed by Texas Instruments. Ideal for microcontrollers where more GPIOs are needed, this device enhances the I/O capabilities of a system while minimizing the number of pins required from the controller.

Key Features

  • I2C Interface: The PCA9538DBRG4 uses a two-wire I2C-bus interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, making it highly versatile for various communication protocols.
  • Low Standby Current: It is optimized for low power consumption, drawing a minimal standby current, which is ideal for power-sensitive applications.
  • 8 Programmable I/O Pins: Users can configure each of the eight I/O pins as either an input or an output, providing flexibility in design and functionality.
  • Interrupt Output: An interrupt output signals the host microcontroller when an input state has changed, enhancing system responsiveness without the need for constant polling.
  • Built-in Pull-up Resistors: Each I/O pin has an associated weak pull-up resistor, simplifying the design by reducing external component requirements.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Small Package Size: The PCA9538DBRG4 comes in a small SSOP-16 package, which is ideal for space-constrained applications.

Applications

The PCA9538DBRG4 is well-suited for a variety of applications where additional I/Os are required. These include, but are not limited to, servers, personal electronics, industrial control systems, and automotive applications. Its robust design and feature set make it a valuable component for expanding system capabilities without significant redesign or increased space requirements.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PCA9538DBRG4 is no exception. Users can expect consistent performance and durability from this GPIO expander, backed by TI's rigorous testing and quality assurance processes.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,210 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess