EN
  • EN
  • DE

PCA9535CD

Part No PCA9535CD
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description PARALLEL I/O PORT, 16-BIT, 16 I/ / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number PCA9535
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653269-PCA9535CD
Ultra Librarian 3D Model Ultra Librarian PCA9535CD CAD Model

Description

The NXP PCA9535CD is a 24-pin CMOS device that provides 16-bit General Purpose parallel Input/Output (GPIO) expansion for I²C-bus/SMBus applications. It is designed to provide a seamless interface to add extra I/O ports to microcontrollers where additional ports are needed for interfacing with various devices such as sensors, buttons, LEDs, displays, and more.

Key Features

  • I²C Interface: The PCA9535CD operates as an I²C-bus slave device, with an address range that allows up to eight devices to share the same bus.
  • 16-bit I/O Ports: It has two 8-bit ports (Port 0 and Port 1) which can be individually configured as an input or output.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding Input Port register state. This is particularly useful for detecting button presses or other input events without constant polling.
  • Low Standby Current: Ideal for battery-powered applications, the PCA9535CD features a very low standby current.
  • Power-up with Defaults: All I/Os are set to inputs at power-up.
  • Wide Operating Voltage: It operates from a power supply voltage of 2.3V to 5.5V, making it suitable for a variety of applications.
  • High Noise Immunity: Inputs and outputs are high-impedance, which ensures high noise immunity and reduced power consumption.

Applications

The flexibility and functionality of the PCA9535CD make it ideal for a wide range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Consumer electronics
  • Automotive control systems
  • Home automation

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.3V to 5.5V
Operating Temperature Range -40°C to +85°C
Package SSOP24
I²C-bus Frequency 400 kHz

With its robust feature set and versatile application range, the NXP PCA9535CD is an excellent choice for expanding the GPIO capabilities of your next project.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess