EN
  • EN
  • DE

TSZ124IPT

Part No TSZ124IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP HIGH PREC 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.19 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 70pA
Voltage - Input Offset 1μV
Operating Supply Current 31μA
Channel Output Current 18mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1114844-TSZ124IPT
Family Name TSZ124
Introduction Date October 29, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSZ124IPT CAD Model

Description

Introducing the TSZ124IPT Precision Operational Amplifier

The TSZ124IPT is a cutting-edge precision operational amplifier (op-amp) from STMicroelectronics, designed to meet the needs of a wide range of applications that require high accuracy and stability. This quad op-amp is part of STMicroelectronics' renowned TSZ family, known for its zero-drift technology that ensures ultra-low input offset voltage and virtually eliminates the drift over time and temperature variations.

Key Features

  • Ultra-Precise Performance: With an input offset voltage as low as 5 µV at 25°C and a temperature drift typically around 30 nV/°C, the TSZ124IPT offers exceptional precision for the most demanding applications.
  • Low Power Consumption: Despite its high precision, the TSZ124IPT is designed for efficiency, with a low supply current of just 40 µA per amplifier, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Voltage Range: The device can operate across a wide supply voltage range from 2.2 V to 5.5 V, providing flexibility in various operating conditions and system designs.
  • Extended Temperature Range: The TSZ124IPT is designed to perform reliably over an extended temperature range from -40°C to +125°C, ensuring consistent performance in harsh environments.
  • Robust Design: It features an EMI filtering capability, which enhances the op-amp's robustness against electromagnetic interference, making it ideal for industrial and automotive applications.

Applications

The TSZ124IPT's precision characteristics make it an excellent choice for a variety of applications, including:

  • High-precision sensors and instrumentation
  • Automotive control systems
  • Medical equipment
  • Portable and battery-powered devices
  • Analog-to-digital converter (ADC) buffer

Package and Quality Assurance

The TSZ124IPT is available in a compact TSSOP-14 package, which is ideal for space-constrained applications. Additionally, STMicroelectronics' commitment to quality ensures that each op-amp meets the highest standards of performance and reliability.

With its exceptional precision, low power consumption, and robust design, the TSZ124IPT from STMicroelectronics stands out as an ideal solution for applications requiring the utmost in accuracy and stability.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3940 $63.9400
23+ $5.2462 $120.6626
35+ $5.0824 $177.8840
47+ $4.9185 $231.1695
61+ $4.7544 $290.0184
82+ $4.2626 $349.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,941 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess