EN
  • EN
  • DE

PCA9518APW

Part No PCA9518APW
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description INTERFACE CIRCUIT, CMOS, PDSO20 / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 653241-PCA9518APW
Ultra Librarian 3D Model Ultra Librarian PCA9518APW CAD Model

Description

NXP PCA9518APW I2C-bus Repeater

The NXP PCA9518APW is a sophisticated integrated circuit designed to enhance the capabilities of I2C-bus communication in complex or extended systems. This I2C-bus repeater enables users to overcome the limitations imposed by the maximum capacitance of the bus, thus allowing for more extensive or intricate I2C networks within electronic devices.

Key Features

  • 5-channel I2C hub: The PCA9518APW extends the I2C bus by splitting it into as many as five separate channels, which can be used to connect more devices or extend the bus over longer distances.
  • Extended signal range: This repeater can drive signals across longer cables, enabling the I2C-bus to communicate over greater distances than typically possible.
  • Capacitance buffering: Each channel can handle more capacitance, which means more devices or longer cables can be used without compromising the integrity of the I2C signal.
  • High noise immunity: The device includes built-in features to filter noise, improving the reliability of the I2C communication in electrically noisy environments.
  • Compatibility: The PCA9518APW is fully compatible with I2C-bus specification and user-defined I2C-bus buffers, ensuring seamless integration into existing systems.

Applications

The NXP PCA9518APW is ideal for a variety of applications where I2C-bus signal integrity could be compromised due to system complexity or distance. It is particularly useful in:

  • Server motherboards and telecommunications where multiple devices must communicate over a single I2C-bus.
  • Industrial control systems that require robust I2C communications over long cables or in the presence of electrical noise.
  • Consumer electronics where a large number of sensors or peripherals need to be connected without sacrificing performance.

Package and Availability

The PCA9518APW is available in a TSSOP-20 package, which is suitable for surface-mount technology (SMT) and is widely used in commercial and industrial electronics. For pricing, availability, and additional technical resources, interested parties should contact authorized NXP distributors or visit the NXP Semiconductors official website.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2336 $51.7376
38+ $2.6532 $100.8216
59+ $2.5703 $151.6477
81+ $2.4874 $201.4794
104+ $2.4045 $250.0680
140+ $2.1557 $301.7980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,875 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess