EN
  • EN
  • DE

AM3715CUS

Part No AM3715CUS
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 800MHZ 423FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 423-LFBGA, FCBGA
Supplier Device Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Base Product Number AM3715
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 911362-AM3715CUS
Ultra Librarian 3D Model Ultra Librarian AM3715CUS CAD Model

Description

Product Overview: AM3715CUS from Texas Instruments

The AM3715CUS is a high-performance microprocessor designed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the Sitara™ family, which is renowned for its integration of cutting-edge ARM Cortex-A8 technology, offering an optimal balance between performance and power efficiency.

At the heart of the AM3715CUS is an ARM Cortex-A8 core that runs at a speed of up to 1 GHz, delivering the computational horsepower required for intensive applications. This core is equipped with a Superscalar microarchitecture and supports a wide range of high-level operating systems, including Linux, Android, and Windows Embedded CE. This makes the AM3715CUS an excellent choice for developers looking to create sophisticated applications in areas such as industrial automation, consumer electronics, and medical devices.

The device features a comprehensive set of peripherals and interfaces that enhance its connectivity options. It includes a 3D graphics accelerator that enables rich graphical user interfaces and immersive gaming experiences. Additionally, the microprocessor comes with a high-definition video processing unit, making it suitable for multimedia applications requiring video encoding and decoding.

For data transfer and communication, the AM3715CUS offers a variety of interfaces such as USB 2.0 OTG with PHY, SD/MMC, I2C, and SPI. Its robust security features, including cryptographic acceleration and secure boot, ensure that sensitive data is protected, which is crucial for applications dealing with personal or financial information.

The microprocessor's low power consumption, coupled with its small package size, makes it an ideal choice for portable and space-constrained applications. With its extended temperature range, the AM3715CUS is also suited for deployment in harsh environments, ensuring reliable performance under varying conditions.

In summary, the AM3715CUS from Texas Instruments is a versatile and powerful microprocessor that offers a rich set of features and capabilities for a wide range of applications. Its high-speed ARM Cortex-A8 core, advanced multimedia processing, and comprehensive connectivity options make it a go-to solution for designers seeking a robust platform for their next innovation.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3630 $61.3630
2+ $50.3492 $100.6984
4+ $48.7758 $195.1032
5+ $47.2024 $236.0120
6+ $45.6289 $273.7734
8+ $40.9087 $327.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess