Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 2.8mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 791476-PCA9513D,112
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9513
Introduction Date December 18, 2003
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9513D,112 CAD Model

Description

NXP PCA9513D,112 I²C-bus repeater

The PCA9513D,112 is a high-performance I²C-bus repeater designed by NXP Semiconductors to extend the reach of I²C communication by buffering both the data (SDA) and the clock (SCL) lines. This allows the bus to interface with multiple devices over long distances without signal degradation. The PCA9513D,112 is ideal for applications where the I²C bus needs to be extended to accommodate more nodes, or when the bus is required to operate over longer distances than typically possible.

Encased in a compact SOIC-8 package, this repeater chip is not only space-efficient but also boasts a wide operating temperature range from -40°C to +85°C, making it suitable for a variety of industrial and automotive environments. The PCA9513D,112 operates over a supply voltage range of 2.3V to 3.6V, which aligns with the needs of most modern low-voltage I²C systems.

One of the key features of the PCA9513D,112 is its ability to isolate capacitance and allow I²C-bus segmentation, which can be extremely beneficial in complex systems with multiple slaves or in systems where noise immunity is critical. The repeater also supports hot-swapping and bus arbitration, ensuring reliable communication even in systems where devices are frequently connected and disconnected.

The PCA9513D,112 has built-in rise time accelerators which improve the signal rise times on the SDA and SCL lines, thereby enabling the system to meet I²C-bus specification requirements over longer distances or with higher capacitive loads. Additionally, the device's strong drive capability allows it to drive more devices on the bus without compromising performance.

Overall, the PCA9513D,112 from NXP is a robust and versatile I²C-bus repeater that addresses the challenges of bus extension in complex electronic systems. Its ability to maintain signal integrity and provide reliable communication over extended distances makes it an essential component for designers looking to scale their I²C-bus networks.

You May Also Be Interested in

NXP / Nexperia
DUALPORT 5GBPS USB3.1 GEN1 REDRI / Channel
Lowest to $40.6320
ECAD model for PTN36002HQX
Texas Instruments
IC MULTIPLEXER 1CH 48TSSOP
Lowest to $6.0948
ECAD model for SN65MLVD128DGGR
Texas Instruments
IC REDRIVER USB 3.0 2CH 24VQFN
Lowest to $7.3544
ECAD model for SN65LVPE502ARGER
Texas Instruments
IC MULTIPLEXER 1CH 38TSSOP / LVDS Repeater 400Mbps 0.454V 38-Pin TSSOP T/R
Lowest to $13.7895
ECAD model for SN65LVDS108DBTR
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Need more? Email Us
ECAD model for SN65LVDS104DRG4
NXP / Nexperia
Lowest to $0.2802
ECAD model for PCA9515ADP/G
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $26.8214
ECAD model for SN65LVDS109DBT
Texas Instruments
IC REDRIVER 1CH 4GBPS 8WSON / Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Lowest to $5.0409
ECAD model for SN65LVP18DRFR
Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $4.0859
ECAD model for SN75DP118RHHRG4

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention