EN
  • EN
  • DE

PCA9510DP

Part No PCA9510DP
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Hot swappable I2C and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235892-PCA9510DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9510DP CAD Model

Description

The NXP PCA9510DP is a sophisticated integrated circuit designed to enhance the capabilities of I²C-bus communication in hot-swappable environments. This hot swappable I²C-bus and SMBus buffer allows a device to be inserted into or removed from a live backplane without corrupting the data and clock buses. It is particularly useful in server, telecom, and networking applications where system maintenance and upgrades require component hot-swapping.

The PCA9510DP features two unique capabilities: a bus buffer that isolates capacitance and a rise time accelerator that ensures fast transitions, both of which are crucial for maintaining signal integrity. The device is designed to support standard mode, fast mode, and high-speed mode of I²C-bus and SMBus protocols, making it versatile and suitable for a wide range of applications.

Key features of the PCA9510DP include:

  • 2-channel, bidirectional buffer for SDA and SCL lines with hot-swap capability.
  • Active HIGH repeater enable input which allows the part to be inserted into a live system.
  • Lock-up free operation which guarantees the PCA9510DP will not lock-up, even if the SDA or SCL lines are stuck LOW.
  • Accommodates standard mode (100 kHz), fast mode (400 kHz), and fast mode plus (1 MHz) I²C-bus speeds.
  • Powered by a single supply voltage in the range of 2.3V to 3.6V, suitable for low voltage applications.
  • 5 V tolerant I/O ports to interface with legacy devices.
  • Low standby current, making it energy-efficient for power-sensitive applications.

The PCA9510DP is housed in a small TSSOP8 package, which is ideal for space-constrained applications. It ensures robust communication by providing a high level of signal integrity, even in systems with significant capacitance or those requiring longer bus lengths. With its advanced features and reliable performance, the NXP PCA9510DP is an essential component for any design requiring I²C-bus buffering with hot-swap functionality.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess