EN
  • EN
  • DE
Part No 5001
Manufacturer Keystone Electronics
Catalog Test and Measurement—Test Points
Description PC TEST POINT MINIATURE BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197013-5001
Manufacturer Keystone Electronics
Category Test and Measurement -Test Points
Series THM
Package Bulk
Product Status Active
Type PC Test Point, Miniature
Mounting Type Through Hole
Color Black
Hole Diameter 0.040" (1.02mm)
Size / Dimension 0.100" Dia x 0.180" L (2.54mm x 4.57mm)
Ultra Librarian 3D Model Ultra Librarian 5001 CAD Model

Description

The Keystone Electronics THM PC Test Point is a miniature test point designed for through-hole mounting. It has a diameter of 0.100 inches and a length of 0.180 inches, making it compact and space-saving. The test point is black in color, providing easy visibility and identification. With a hole diameter of 0.040 inches, it allows for easy insertion of test probes or leads. The Keystone Electronics THM PC Test Point is an active product in the market, offering a reliable solution for test and measurement applications. Its small size and through-hole mounting make it suitable for various electronic devices and circuit boards. Whether used in prototyping, troubleshooting, or production testing, this test point provides a convenient and accessible connection for accurate measurements.

You May Also Be Interested in

680
Keystone Electronics
PC TEST POINT LOOP
Lowest to $0.2141
3M
TEST CLIP DIP 18 (2 X 9)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE YELLOW
Lowest to $0.3657
3M
MICRO PROBE-IT RED SOLDER
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE BLACK
Lowest to $0.2648
3M
TEST CLIP DIP 8 (2 X 4)
Need more? Email Us
Mill-Max Manufacturing Corp.
PC TEST POINT SMD
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE YELLOW
Lowest to $0.4846
TE Connectivity
Thick Film Resistors - SMD 1206
Lowest to $0.2553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2648 $50.3120
465+ $0.2173 $101.0445
715+ $0.2105 $150.5075
985+ $0.2037 $200.6445
1,270+ $0.1969 $250.0630
1,700+ $0.1766 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess