EN
  • EN
  • DE

PCA9450CHNY

Part No PCA9450CHNY
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PMIC I.MX 8M MINI/NANO/PLUS HVQF / General Purpose PMIC 56-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications General Purpose
Current - Supply 20µA
Voltage - Supply 2.85V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (7x7)
Base Product Number PCA9450
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888697-PCA9450CHNY
Ultra Librarian 3D Model Ultra Librarian PCA9450CHNY CAD Model

Description

NXP PCA9450CHNY Power Management IC

The NXP PCA9450CHNY is an advanced power management integrated circuit (PMIC) designed to cater to the needs of the latest applications in the technology sector. This IC is specifically engineered to provide a highly efficient power management solution for systems requiring multiple power domains. With its compact design and rich feature set, the PCA9450CHNY is an ideal choice for powering complex processors and SoCs, particularly in space-constrained applications.

Key Features

  • Multiple Output Channels: The PCA9450CHNY offers a variety of output channels, including DC-DC converters and LDO regulators, to provide a wide range of voltage rails required by modern systems.
  • High Efficiency: The integrated DC-DC converters are designed for high efficiency, which helps to reduce power loss and improve battery life in portable applications.
  • Programmable Voltage Levels: The output voltage levels are programmable via I2C interface, allowing for precise control over power delivery to various components of the system.
  • Power Sequencing: It features flexible power sequencing options, ensuring that each power domain is activated in the correct order for proper system startup and shutdown.
  • Integrated Protection: The device includes a range of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the end product.

Applications

The PCA9450CHNY is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Computing Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Embedded Systems

Technical Specifications

Some of the technical highlights of the PCA9450CHNY include:

  • Input Voltage Range: Typically designed to operate over a wide input voltage range.
  • Output Current: Capable of delivering substantial output current to meet the demands of high-performance processors.
  • Package: Available in a compact package that is suitable for space-constrained applications.

In conclusion, the NXP PCA9450CHNY is a sophisticated, multi-channel power management solution that combines efficiency, flexibility, and reliability, making it an excellent choice for designers looking to optimize the power architecture of their next-generation electronic products.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,941 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess