EN
  • EN
  • DE

PCA9420UKZ

Part No PCA9420UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC FOR LOW-POWE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Microcontroller, MCU
Current - Supply -
Voltage - Supply 3.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP (2.09x2.09)
Base Product Number PCA9420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373150-PCA9420UKZ
Ultra Librarian 3D Model Ultra Librarian PCA9420UKZ CAD Model

Description

The NXP PCA9420UKZ is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications. This advanced PMIC is specifically engineered to provide a comprehensive power management solution for battery-powered and portable devices, where efficient power utilization and extended battery life are of paramount importance.

At the heart of the PCA9420UKZ lies its ability to manage multiple power rails with high precision. It features a dual DC-DC converter and a dual linear regulator, providing the flexibility to support various system requirements. The integrated converters are capable of delivering optimized power conversion with high efficiency, which is crucial for maintaining long operational times in portable devices.

The PCA9420UKZ stands out with its programmable output voltage settings, which can be easily configured to match the specific needs of the application. This feature allows designers to fine-tune the power supply to the exact specifications required by their system, ensuring optimal performance and energy savings.

Furthermore, this PMIC is equipped with a range of protective features to safeguard the system against potential damage. These include over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown. Such comprehensive protection mechanisms ensure the reliability and longevity of the end product.

Designed with simplicity in mind, the PCA9420UKZ allows for easy integration into a variety of designs. It is housed in a compact package, making it an ideal choice for space-constrained applications. The PMIC also supports I2C communication, enabling system designers to monitor and control the power management functions through software, adding a layer of flexibility and programmability to the device.

In summary, the NXP PCA9420UKZ is a high-performance, feature-rich power management solution that offers the efficiency, customization, and protection required for today's sophisticated electronic devices. Its adaptability and ease of use make it an excellent choice for designers looking to enhance the power management capabilities of their portable and battery-operated products.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6460 $58.2120
54+ $2.1712 $117.2448
83+ $2.1033 $174.5739
114+ $2.0355 $232.0470
147+ $1.9676 $289.2372
197+ $1.7641 $347.5277
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,528 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess