EN
  • EN
  • DE

PCA8886TS/Q900/1,1

Part No PCA8886TS/Q900/1,1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Capacitive Touch Sensors 2CH PROX SWT 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package / Case TSSOP-16
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Industrial Automation Capacitive Touch Sensors
Brand NXP Semiconductors
Product Type Touch Sensors
Standard Pack Qty 2500
Subcategory Sensors
Ultra Librarian 3D Model Ultra Librarian PCA8886TS/Q900/1,1 CAD Model

Description

Introducing the NXP PCA8886TS/Q900/1,1 Proximity Sensor

The PCA8886TS/Q900/1,1 is a state-of-the-art proximity sensor developed by NXP Semiconductors, designed to offer cutting-edge performance for a wide range of applications. This compact sensor is part of NXP's innovative product lineup, renowned for their reliability and advanced technology.

Key Features

  • Advanced Proximity Detection: The PCA8886TS/Q900/1,1 incorporates sophisticated infrared technology to accurately detect the presence of objects or individuals within its sensing range, making it ideal for enhancing user interaction with devices.
  • Low Power Consumption: Engineered for efficiency, this sensor is optimized for low power consumption, making it suitable for battery-powered applications where power management is crucial.
  • High Sensitivity: Thanks to its high sensitivity, the PCA8886TS/Q900/1,1 can detect proximity changes with precision, ensuring reliable performance even in applications with subtle proximity variations.
  • Compact Form Factor: The small footprint of the sensor allows for easy integration into space-constrained designs, providing great flexibility for product designers.
  • Robust Design: Built to meet the rigorous standards of NXP, this proximity sensor is robust and designed to withstand the demands of continuous operation in various environments.

Applications

The versatility of the PCA8886TS/Q900/1,1 makes it an excellent choice for a multitude of applications, including:

  • Mobile devices for touch-free user interface enhancements
  • Consumer electronics for intuitive control and power-saving features
  • Industrial equipment for object detection and safety mechanisms
  • Home automation systems for smart control and interaction

Technical Specifications

The PCA8886TS/Q900/1,1 operates within a supply voltage range of 2.5V to 3.3V, ensuring compatibility with a variety of electronic systems. Its operating temperature range from -40°C to +85°C guarantees stability across different environmental conditions.

Conclusion

With its advanced features and high performance, the NXP PCA8886TS/Q900/1,1 proximity sensor represents a leading solution for designers looking to incorporate reliable proximity detection into their products. Its combination of low power consumption, high sensitivity, and compact design makes it an indispensable component for modern electronic applications.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5417 $54.1668
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0695 $251.7375
34+ $9.0278 $306.9452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess