EN
  • EN
  • DE

MAX1547AETL-TG75

Part No MAX1547AETL-TG75
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208434-MAX1547AETL-TG75
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1547AETL-TG75 CAD Model

Description

Maxim Integrated MAX1547AETL-TG75 Product Overview

The MAX1547AETL-TG75 from Maxim Integrated is a high-efficiency, multifunctional power-management integrated circuit (PMIC) designed to cater to the demanding needs of compact and power-sensitive applications. This advanced chip is an ideal solution for providing stable and reliable power to processors, memory, and peripheral devices in portable electronics.

Key Features

  • High Efficiency: The MAX1547AETL-TG75 is engineered to deliver high conversion efficiency, which is crucial for extending battery life in portable devices.
  • Multiple Outputs: It features multiple regulated outputs, making it versatile enough to power various components within a single system.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the specific requirements of the powered device.
  • Thermal Management: With built-in thermal protection, the MAX1547AETL-TG75 ensures safe operation by preventing overheating, which is especially important in compact electronic assemblies.
  • Compact Package: The device comes in a compact, lead-free package, which is ideal for space-constrained applications.

Applications

The MAX1547AETL-TG75 is suitable for a wide range of applications, including but not limited to:

  • Notebook computers
  • Portable media players
  • Handheld devices
  • Networking hardware

Technical Specifications

Below are some of the key technical specifications of the MAX1547AETL-TG75:

  • Package/Case: TQFN-40
  • Mounting Type: Surface Mount
  • Number of Regulators: Multiple
  • Operating Temperature Range: Specified by the manufacturer

The MAX1547AETL-TG75 is a testament to Maxim Integrated's commitment to providing innovative power management solutions. Its combination of high efficiency, versatile outputs, and compact design makes it an excellent choice for designers looking to optimize power consumption and maximize performance in their portable electronic products.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $5.6838
STMicroelectronics
Need more? Email Us
EliteMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess