EN
  • EN
  • DE
  • IT

CP2401-GQ

Part No CP2401-GQ
Manufacturer Silicon Labs
Catalog Interface - Specialized
Description IC DRVR 128 SEGMENT 48TQFP  /  LCD Driver 48-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Silicon Labs
Package Tray
Product Status Not For New Designs
Display Type LCD
Configuration 128 Segment
Interface I2C, SMBus
Current - Supply 740 µA
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number CP2401
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-1860,CP2401GQ
Standard Package 250
Win Source Part Number 1214400-CP2401-GQ
Ultra Librarian 3D Model Ultra Librarian CP2401-GQ CAD Model

Description

The CP2401-GQ is a single-chip USB-to-SMBus/I²C bridge controller manufactured by Silicon Labs. This device facilitates communication between a USB host and devices using the SMBus or I²C protocols. It is designed for applications requiring a simple and reliable interface for controlling or monitoring SMBus/I²C peripherals over USB.

Applications

  • Battery chargers: Interfaces with battery management ICs (BMICs) to control charging parameters.
  • Power supplies: Monitors and controls power supply settings via SMBus/I²C.
  • Embedded systems debugging: Provides a USB interface for debugging and programming SMBus/I²C devices.
  • Sensor interfaces: Connects sensors with SMBus/I²C interfaces to a computer.
  • EEPROM programming: Programs EEPROMs via USB using SMBus/I²C protocol.

Features

  • USB 2.0 full-speed compliant: Supports data transfer rates up to 12 Mbps.
  • Integrated USB transceiver: Reduces external component count and simplifies board design.
  • SMBus/I²C master interface: Supports standard SMBus and I²C communication protocols.
  • GPIO pins: Provides general-purpose input/output pins for custom applications.
  • Internal EEPROM: Stores configuration data and custom firmware.
  • Small package size: Allows for easy integration into space-constrained applications.

Benefits

  • Simplified USB-to-SMBus/I²C connectivity: Provides a complete and easy-to-use solution for adding USB to SMBus/I²C devices.
  • Reduced system cost: Integrates multiple functions into a single chip, lowering overall BOM cost.
  • Increased design flexibility: Allows for custom configurations and control logic implementation.
  • Faster time-to-market: Speeds up development with comprehensive development tools and support.
  • Easy integration: Small size and minimal external components make it easy to integrate into existing designs.

Additional Details

The CP2401-GQ operates on a 3.3V power supply. It is available in a QFN package. The SMBus/I²C interface supports various clock speeds. Silicon Labs provides drivers and development tools for the CP2401-GQ. This controller can act as a bridge. It supports both 7-bit and 10-bit I2C addressing. The device can be configured for different I2C clock speeds using the internal EEPROM. It also supports clock stretching. Proper pull-up resistors are needed to function correctly.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Lowest to $1.4046
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Lowest to $12.5916
Freescale Semiconductor - NXP
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ / Automotive Interface 28-SOIC
Lowest to $18.0180
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess