EN
  • EN
  • DE

PCA84C122AT/128

Part No PCA84C122AT/128
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345111-PCA84C122AT/128
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C122AT/128 CAD Model

Description

Product Overview: PCA84C122AT/128

The PCA84C122AT/128 is a high-performance microcontroller produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular microcontroller is designed to cater to a wide range of applications, including automotive, industrial control systems, and consumer electronics, offering a versatile solution for embedded systems.

Key Features

  • Advanced Architecture: The PCA84C122AT/128 is built on an advanced microcontroller architecture that ensures fast processing speeds and efficient operation, making it ideal for applications that require quick data processing and real-time control.
  • Memory Capacity: With 128KB of integrated flash memory, this microcontroller provides ample space for complex program code and data storage, ensuring smooth performance without the need for external memory components.
  • Robust I/O Capabilities: It comes equipped with multiple input/output ports that support a variety of peripherals and enable seamless integration with other components in a system design.
  • Low Power Consumption: Designed for energy efficiency, the PCA84C122AT/128 maintains a low power consumption profile, which is critical for battery-powered devices and applications where power availability is a concern.
  • High Reliability: NXP's commitment to quality means that the PCA84C122AT/128 is built to withstand harsh environments and provide consistent performance over a long operational lifespan.

Applications

Thanks to its robust feature set, the PCA84C122AT/128 is suitable for a diverse array of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Home automation and smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

The PCA84C122AT/128 operates at a voltage range that is conducive to various electronic environments, and its programmability allows for customization to meet specific application requirements. It also features built-in security measures to protect against unauthorized access and ensure data integrity.

Conclusion

With its combination of performance, memory capacity, and power efficiency, the PCA84C122AT/128 from NXP Semiconductors stands out as a microcontroller that can meet the demands of modern embedded systems. Its adaptability and reliability make it a preferred choice for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess