EN
  • EN
  • DE
  • IT

PC9328MX21CJM

Part No PC9328MX21CJM
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 289
Radiation Hardening No
RoHS Compliant
Weight 552.30541 mg
Win Source Part Number 1202927-PC9328MX21CJM
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC9328MX21CJM CAD Model

Description

The NXP PC9328MX21CJM is a robust and versatile microprocessor designed to cater to the demanding needs of modern embedded applications. This processor is part of NXP's i.MX family, which is renowned for its high performance, energy efficiency, and multimedia capabilities. The PC9328MX21CJM is particularly well-suited for applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: At the heart of the PC9328MX21CJM is an ARM926EJ-S core, which delivers reliable performance and the ability to run a rich operating system environment. This core operates at a speed that provides a balance between processing power and power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Memory: The processor is equipped with a range of memory interfaces, supporting DDR2, NAND flash, and other types of memory. This flexibility allows designers to choose the optimal memory configuration for their specific application requirements.
  • Connectivity: With a variety of integrated peripherals, the PC9328MX21CJM offers extensive connectivity options including USB, Ethernet, and more, enabling it to handle a wide array of communication protocols and interface with other devices seamlessly.
  • Graphics: The processor includes an embedded graphics controller that supports high-resolution displays and provides the capability to handle 2D and 3D graphics, which is essential for multimedia applications.
  • Power Management: The PC9328MX21CJM features advanced power management techniques that help to minimize power consumption during idle or active states, thereby extending the life of battery-operated devices.

Applications:

The NXP PC9328MX21CJM is designed for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Infotainment
  • Portable Medical Devices
  • Smart Home Devices
  • Point of Sale (POS) Terminals

In conclusion, the NXP PC9328MX21CJM is a powerful and flexible microprocessor that provides a comprehensive solution for a multitude of embedded applications. Its combination of performance, connectivity, and power efficiency makes it a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

ICT
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Conexant Systems
Lowest to $14.6893
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Pericom
Lowest to $1.6087
NANYA
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess