EN
  • EN
  • DE

PC8144EVT1000

Part No PC8144EVT1000
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 1GHZ LOW TEMP 783BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series StarCore
Package Tray
Product Status Obsolete
Type SC3400 Core
Interface Ethernet, I²C, SPI, TDM, UART, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 10.5MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 783-BFBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Base Product Number PC81
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346102-PC8144EVT1000
Ultra Librarian 3D Model Ultra Librarian PC8144EVT1000 CAD Model

Description

NXP PC8144EVT1000 Product Overview

The NXP PC8144EVT1000 is a high-performance, power-efficient processor designed for a wide range of applications. Boasting a robust architecture and leading-edge technology, this processor is engineered to deliver exceptional computational power and reliability, making it an ideal choice for embedded systems, automotive applications, and industrial control units.

Key Features

  • Advanced Processing Capabilities: At the heart of the PC8144EVT1000 is a sophisticated core that enables high-speed data processing, ensuring swift and efficient operation in demanding environments.
  • Energy Efficiency: Despite its powerful performance, the processor is designed to be energy-conscious, minimizing power consumption without sacrificing output, which is crucial for battery-operated and energy-sensitive applications.
  • Connectivity Options: With a suite of connectivity features, this processor supports various communication protocols, facilitating easy integration into existing systems and networks.
  • Robust Security: Security is a top priority for NXP, and the PC8144EVT1000 includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Support: The processor is compatible with a range of memory types, giving designers the flexibility to choose the optimal memory solution for their specific application requirements.

Applications

The versatile nature of the NXP PC8144EVT1000 makes it suitable for a variety of applications, including:

  • Automotive systems, such as infotainment and advanced driver assistance systems (ADAS)
  • Industrial automation and control systems
  • Networking and telecommunications equipment
  • High-performance embedded computing

Quality and Support

NXP is committed to delivering not only state-of-the-art processors but also comprehensive support and a commitment to quality. The PC8144EVT1000 is backed by NXP's extensive technical support network and is manufactured to meet the highest industry standards for performance and reliability.

Whether you are developing the next generation of automotive solutions or upgrading industrial systems, the NXP PC8144EVT1000 offers a combination of performance, efficiency, and versatility that can help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess