EN
  • EN
  • DE

PC74HCT00P

Part No PC74HCT00P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Iclogic Gatequad 2-INPUT NANDHCT-CMOSDIP14PINPLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084115-PC74HCT00P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT00P CAD Model

Description

The PC74HCT00P is a high-speed Si-gate CMOS device from NXP Semiconductors designed to comply with JEDEC standard no. 7A. This quad 2-input NAND gate is a robust and versatile component that forms an essential part of digital systems, providing fundamental logic operations with precision and reliability.

Key Features

  • Compatibility: TTL input level compatible, making it suitable for interfacing with TTL logic levels.
  • Speed: Offers fast switching characteristics, ensuring high-speed operation for a wide range of applications.
  • Power Efficiency: Low power consumption, characterized by its low-power dissipation and balanced propagation delays.
  • Temperature Range: Operates within an extended temperature range, making it suitable for industrial applications.
  • Package: Housed in a DIP14 plastic package, it is designed for through-hole mounting, which facilitates easy integration into various circuit designs.

Applications

The PC74HCT00P is ideally suited for a wide array of applications, including:

  • Logic function generation
  • System control logic
  • Signal processing
  • Computer logic systems
  • Embedded systems

Technical Specifications

Attribute Value
Logic Family HCT
Logic Type NAND Gate
Number of Gates 4
Number of Inputs per Gate 2
Output Type Standard
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +125°C

With its combination of high-speed operation, compatibility with TTL levels, and low power consumption, the PC74HCT00P from NXP is an excellent choice for designers looking to implement efficient and reliable digital logic systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess