EN
  • EN
  • DE

RS1GFL RVG

Part No RS1GFL RVG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089736-RS1GFL RVG
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS1GFL RVG CAD Model

Description

The RS1GFL RVG is a surface-mount fast recovery rectifier manufactured by Taiwan Semiconductor. It is designed for high-speed switching applications where rapid recovery time is crucial. This device is commonly used in various electronic circuits to efficiently convert AC to DC with minimal switching losses.

Applications

  • Switching Mode Power Supplies (SMPS): Output rectification in high-frequency SMPS circuits.
  • Inverters: Used in inverter circuits for fast and efficient switching.
  • DC-DC Converters: Rectification in DC-DC converters requiring fast recovery diodes.
  • LED Lighting: High-frequency rectification for LED driver circuits.
  • Motor Control: Freewheeling diode and snubber circuits in motor control applications.
  • High-Frequency Rectification: General purpose rectification in high-frequency electronic systems.

Features

  • Fast Recovery Time: Provides rapid reverse recovery time, minimizing switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Surface Mount Package: Compact SMA (DO-214AC) package for space-saving PCB assembly.
  • High Surge Current Capability: Withstands high surge currents, ensuring robustness.
  • Glass Passivated Junction: Enhances reliability and stability of the rectifier.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop lead to reduced power losses.
  • Compact Design: Small surface mount package enables miniaturization of electronic devices.
  • Enhanced Reliability: Glass passivated junction ensures long-term stability and reliability.
  • Robust Performance: High surge current capability provides protection against transient voltage events.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.
  • Simplified Assembly: Surface mount design simplifies PCB assembly processes.

Additional Details

The RS1GFL RVG typically features a repetitive peak reverse voltage (VRRM) of 400V and a forward current (IF) of 1.0A. The typical reverse recovery time (trr) is in the range of nanoseconds, making it suitable for high-frequency applications. It has a maximum forward voltage (VF) at 1.0A is typically around 1.3V. Its operating junction temperature range extends from -55°C to +150°C. The SMA (DO-214AC) package has standardized dimensions for easy integration into PCB layouts. For precise details on electrical characteristics, thermal specifications, and recommended soldering profiles, consult the official datasheet provided by Taiwan Semiconductor.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess