EN
  • EN
  • DE

PC74HC161T

Part No PC74HC161T
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190874-PC74HC161T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC161T CAD Model

Description

Overview of NXP PC74HC161T

The NXP PC74HC161T is a high-speed CMOS device that belongs to the 74HC family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). This particular integrated circuit is a synchronous presettable binary counter that features an internal look-ahead carry capability, providing the user with the option to perform high-speed counting with a clock frequency that can extend into the megahertz range.

Key Features

  • Synchronous Counting: The PC74HC161T ensures that the output changes synchronously with the clock signal, which improves the reliability and predictability of the counting sequence, especially in precision applications.
  • Look-ahead Carry: With its look-ahead carry feature, the device can perform high-speed counting without the delays commonly associated with ripple-carry counters, making it suitable for fast systems.
  • Presettable: This counter can be preset to any desired value using the parallel data inputs and the preset enable signal, allowing for greater flexibility in its operation.
  • Reset Function: The inclusion of an asynchronous master reset input allows the counter to be cleared to zero instantly, irrespective of the clock signal, providing a quick way to restart the counting process.
  • Output Capability: The counter has standard totem-pole outputs that are capable of driving 10 LSTTL loads, which means it can interface with other TTL logic devices without the need for additional buffer components.

Applications

The versatility of the NXP PC74HC161T makes it suitable for a wide range of applications. It is commonly used in:

  • Timing circuits
  • Frequency division
  • Event counting
  • Programmable dividers
  • Sequential state machines

Package and Quality

The device comes in a surface-mount package, specifically in a SO16 (Small Outline Package, 16-lead) form factor, which is conducive to compact PCB (Printed Circuit Board) design. NXP's commitment to quality ensures that the PC74HC161T meets the stringent requirements for industrial and commercial applications, providing reliable performance even under challenging conditions.

Overall, the NXP PC74HC161T is a powerful and reliable choice for designers looking to implement synchronous counting in their digital systems, with the added benefits of high-speed operation and easy integration.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
PLX
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess