EN
  • EN
  • DE

PC56F84789VLL

Part No PC56F84789VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x12b, 16x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name PC56F84789
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930052-PC56F84789VLL
Ultra Librarian 3D Model Ultra Librarian PC56F84789VLL CAD Model

Description

The NXP PC56F84789VLL microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. As a part of NXP's 32-bit Power Architecture family, this microcontroller combines the processing power of a microprocessor with the operational capabilities of a microcontroller, providing a versatile platform for a wide range of embedded systems.

Key Features

  • Processor Core: This microcontroller is built around a 32-bit Power Architecture core, which is known for its high-performance capabilities and efficient power consumption, making it ideal for applications that require robust computational performance and real-time responsiveness.
  • Memory: Equipped with ample integrated memory, including flash memory for program storage and RAM for data processing, the PC56F84789VLL ensures smooth and fast operation even in complex applications.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and SPI, this microcontroller offers excellent connectivity options for interfacing with other components and systems within an automotive or industrial environment.
  • Analog Modules: The inclusion of high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) allows for precise signal processing and control, which is critical in sensor-based applications.
  • Timers and PWM: Advanced timers and pulse-width modulation (PWM) controllers support complex timing and control tasks, such as motor control and position sensing.
  • Security: Security features are integrated to protect against unauthorized access and ensure the integrity of the system's operation, which is increasingly important in today's connected environments.

Applications

The NXP PC56F84789VLL microcontroller is well-suited for a variety of applications, including but not limited to:

  • Automotive control systems such as engine management, transmission control, and advanced driver-assistance systems (ADAS).
  • Industrial control systems, including robotics, automation, and process control.
  • Medical devices that require precise control and high reliability.

With its robust set of features and high level of integration, the NXP PC56F84789VLL microcontroller is a reliable choice for engineers and designers looking to develop advanced systems in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess