EN
  • EN
  • DE

PBSS5240X135

Part No PBSS5240X135
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017187-PBSS5240X135
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBSS5240X135 CAD Model

Description

The NXP PBSS5240X,135 is a state-of-the-art NPN bipolar junction transistor (BJT) that offers superior performance for a wide range of applications. Designed by NXP Semiconductors, a leader in the electronics industry, this transistor is part of their PBSS high-performance low VCEsat (BISS) transistor family. It is ideal for use in high-efficiency signal processing, power management, and other electronic circuits requiring a robust and reliable switching or amplification component.

Key Features

  • Low VCEsat: The PBSS5240X,135 boasts a low collector-emitter saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
  • High Current Capability: With a continuous collector current rating of up to 2 A, this transistor can handle significant current, making it suitable for high-power applications.
  • High-Speed Switching: The device features fast switching times, ensuring quick response in circuits that require rapid transitions between states.
  • High Power Dissipation: It has a power dissipation of 1.25 W, allowing it to withstand higher thermal environments and power levels.
  • High-Performance HFE: The high current gain bandwidth product ensures that the transistor can maintain a high level of gain at varying frequencies.

Applications

The NXP PBSS5240X,135 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Power management circuits
  • Motor control systems
  • Audio amplifiers
  • Signal processing

Product Specifications

The NXP PBSS5240X,135 transistor comes in a small SOT89 plastic package, which not only saves space but also ensures a reliable connection to the circuit board. The device operates within a junction temperature range of -65°C to +150°C, providing reliable performance across a wide range of environmental conditions.

Conclusion

With its combination of high efficiency, low power loss, high current handling, and fast switching capabilities, the NXP PBSS5240X,135 is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Its robust design and versatile applications make it a valuable component in any advanced electronic circuit.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Microchip Technology
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess