Introducing the PBHV8115Z,215, a high-voltage NPN bipolar power transistor designed and manufactured by NXP Semiconductors. This robust transistor is specifically engineered to deliver exceptional performance in a wide array of applications that require high breakdown voltages, making it an ideal choice for switch mode power supplies, lighting, and other power management tasks.
Key Features
- High Breakdown Voltage: With a collector-emitter voltage (Vceo) of 150V, the PBHV8115Z,215 can handle high voltage applications with ease, providing reliable operation and stability.
- High Current Capability: This transistor can support a continuous collector current (Ic) of up to 1A, making it suitable for driving moderate loads.
- Low Collector-Emitter Saturation Voltage: The low Vcesat feature enhances overall efficiency by minimizing power loss during operation.
- Fast Switching Speed: The device's quick switching response is ideal for high-frequency circuits, contributing to efficient performance.
Applications
The PBHV8115Z,215 is versatile and can be used in various high-voltage applications. Some common uses include:
- Switch mode power supplies (SMPS)
- DC-DC converters
- Power management functions
- Lighting applications
- Charging circuits
- Motor control systems
Product Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
150V |
| Collector Current (Ic) |
1A |
| Collector-Emitter Saturation Voltage (Vcesat) |
Low |
| Switching Speed |
Fast |
| Package |
SOT223 |
The PBHV8115Z,215 is provided in a SOT223 package, which is known for its compact size and excellent power dissipation capabilities. This makes it a practical choice for space-constrained applications while still providing the necessary thermal performance.
Whether you're designing power supplies, working on lighting solutions, or involved in power management, the PBHV8115Z,215 from NXP Semiconductors offers the reliability and performance needed to meet the demands of high-voltage applications.