EN
  • EN
  • DE

P89LV51RC2FA,512

Part No P89LV51RC2FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 32KB Flash 3.3V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89LV
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791314-P89LV51RC2FA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P89LV51RC2
Introduction Date June 30, 2003
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LV51RC2FA,512 CAD Model

Description

The NXP P89LV51RC2FA,512 is a robust 8-bit microcontroller that combines a high-performance processor with a wide range of features suitable for a variety of embedded applications. This microcontroller is part of the P89LV51RD2 series, which is known for its low-voltage operation and high-speed capabilities. It is an ideal choice for industrial control, consumer electronics, and automation systems, where efficiency and reliability are paramount.

Key Features

  • Processor Core: 8051-based, running at up to 40 MHz, providing a solid foundation for applications requiring fast and reliable processing.
  • Memory: Comes with 64 KB of flash memory which is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy firmware updates and application modifications without the need for additional programming tools.
  • Digital Peripherals: Includes 32 I/O pins, three 16-bit timers/counters, and a serial communication controller supporting multiple protocols, facilitating versatile peripheral integration and management.
  • Operating Voltage: Designed for low-voltage operation, ranging from 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Temperature Range: Can operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for adequate I/O and power distribution.

Advanced Capabilities

The P89LV51RC2FA,512 is equipped with enhanced features such as a watchdog timer, which helps in system recovery during software malfunctions, and a dual data pointer, which accelerates data movement operations. Furthermore, its low-power idle and power-down modes ensure energy efficiency, crucial for prolonging battery life in portable devices.

Applications

With its combination of performance, memory, and power efficiency, the NXP P89LV51RC2FA,512 is suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Office automation
  • Consumer electronics

In conclusion, the NXP P89LV51RC2FA,512 microcontroller is a powerful and versatile component that delivers the necessary features for advanced embedded systems, ensuring both efficiency and reliability for developers and engineers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess