EN
  • EN
  • DE

P89LV51RB2BBC,557

Part No P89LV51RB2BBC,557
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
Manufacturer NXP
Series 89LV
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name P89LV
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935277722557, P89LV51RB2BBC, P89LV51RB2BBC-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888477-P89LV51RB2BBC,557
Ultra Librarian 3D Model Ultra Librarian P89LV51RB2BBC,557 CAD Model

Description

The P89LV51RB2BBC,557 is a robust microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This product is part of the 80C51 microcontroller family, which is renowned for its high performance and low-power operation.

Key Features

  • Core Processor: The P89LV51RB2BBC,557 is built around an 80C51 processor core, which operates at a frequency of up to 40 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • Memory: It comes equipped with 64KB of flash memory, providing ample space for application code storage, and 1KB of RAM for data processing.
  • Low Voltage Operation: As the 'LV' in its name suggests, this MCU is designed for low voltage operation, ranging from 2.7V to 5.5V, making it ideal for battery-powered and portable devices.
  • Enhanced I/O Capabilities: The device features enhanced Input/Output capabilities with 32 programmable I/O lines, allowing for flexible interfacing with peripherals and other components.
  • Serial Communication: Onboard serial communication options include a full-duplex Enhanced UART and multiple Serial Peripheral Interface (SPI) channels, facilitating easy data exchange with other digital systems.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features enable users to update the firmware of the MCU after it has been installed in the end application, providing flexibility for future updates and bug fixes.
  • Power Management: The P89LV51RB2BBC,557 also supports power management modes such as Idle and Power-down modes to conserve energy when the processor is not in active use.

Applications

This MCU is ideal for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and communication infrastructure. Its robust feature set and flexible programming options make it a go-to choice for designers looking to develop sophisticated and power-efficient systems.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the P89LV51RB2BBC,557, which is built to meet the rigorous demands of modern electronic environments. The MCU is available in a 44-pin PLCC package, offering a compact footprint for space-constrained applications.

Whether you're developing a simple control system or a complex networked solution, the P89LV51RB2BBC,557 provides the performance, flexibility, and reliability needed to bring your project to life.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess