EN
  • EN
  • DE

SN65LBC170DBRG4

Part No SN65LBC170DBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLE DIFFERENTIAL TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252777-SN65LBC170DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LBC170DBRG4 CAD Model

Description

Product Overview: SN65LBC170DBRG4 by Texas Instruments

The SN65LBC170DBRG4 is a robust differential bus transceiver designed by Texas Instruments to facilitate high-speed bidirectional communication on multipoint bus transmission lines. It is part of the 65LBC series, renowned for its reliability and performance in demanding applications. This transceiver is designed for balanced transmission lines and meets or exceeds the requirements of the ANSI TIA/EIA-485-A standard.

Key Features

  • High-Speed Operation: The device supports data rates up to 12 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: With a typical supply current of only 1.5 mA, this transceiver ensures efficient operation, making it ideal for power-sensitive designs.
  • Wide Bus Voltage Range: SN65LBC170DBRG4 operates over a wide voltage range of 3 V to 3.6 V, providing flexibility in various system designs.
  • Thermal Shutdown Protection: The transceiver includes a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Fail-Safe Receiver: The device ensures a fail-safe receiver output of high when the bus is open, shorted, or idle, which increases the robustness of the communication system.

Applications

The SN65LBC170DBRG4 is ideal for a broad range of applications that require high-speed data transmission and robust performance. These include, but are not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Servers and Routers
  • Telecommunications Equipment
  • Security Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN65LBC170DBRG4 is available in a DBRG4 package, which is RoHS compliant and designed for surface mount technology (SMT), ensuring ease of integration into various circuit designs. With Texas Instruments' reputation for excellence, this transceiver is a dependable choice for engineers and designers looking to enhance their data communication systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess