EN
  • EN
  • DE

P89LPC980FDH

Part No P89LPC980FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core, 4 kB/8 kB wide-voltage byte-erasable flash with 10-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234988-P89LPC980FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC980FDH CAD Model

Description

The NXP P89LPC980FDH is a high-performance microcontroller that is part of NXP's 89 LPC series, known for their low power consumption and high integration. This microcontroller is designed to deliver exceptional performance for a wide range of embedded applications while maintaining efficiency in power usage.

Key Features

  • Core: The P89LPC980FDH features a 8-bit microcontroller core with a frequency of up to 18 MHz, providing a solid foundation for applications that require a balance between power and performance.
  • Memory: It is equipped with 64 kB of flash memory and 1 kB of RAM, ensuring ample space for program storage and efficient data management.
  • Timers: The device includes two 16-bit timers, a watchdog timer, and a Real-Time Clock (RTC), which are essential for time-sensitive operations and system management.
  • I/O Ports: It boasts 32 general-purpose input/output (GPIO) pins, giving developers the flexibility to connect a wide array of peripherals and devices.
  • Communication Interfaces: The P89LPC980FDH supports multiple communication protocols, including two UARTs, SPI, and I²C-bus serial interfaces, facilitating easy integration into complex systems.
  • Analog Features: It comes with an 8-channel 10-bit Analog-to-Digital Converter (ADC), which is ideal for interfacing with analog sensors and converting their signals for digital processing.
  • Power-Saving Modes: With several power-saving modes, such as Idle and Power-down, this microcontroller is optimized for applications that require low power consumption without sacrificing performance.

Applications

The versatility of the NXP P89LPC980FDH makes it suitable for a broad range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and battery-powered devices. Its robust feature set and power efficiency make it an ideal choice for developers looking to create sophisticated systems that require reliable microcontroller performance.

Package and Quality

This microcontroller is available in a TSSOP28 (thin shrink small outline package) form factor, which is well-suited for space-constrained applications. NXP's commitment to quality ensures that the P89LPC980FDH meets strict industry standards for reliability and performance, making it a trusted choice for your embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0001 $51.0017
41+ $2.4616 $100.9256
63+ $2.3847 $150.2361
87+ $2.3077 $200.7699
113+ $2.2308 $252.0804
150+ $2.0000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess