EN
  • EN
  • DE

P89LPC938FHN-S

Part No P89LPC938FHN-S
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HVQFN (6x6)
Win Source Part Number 042046-P89LPC938FHN-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC938FHN-S CAD Model

Description

Product Overview: NXP P89LPC938FHN-S Microcontroller

The NXP P89LPC938FHN-S is a highly integrated microcontroller that falls within the LPC900 family, renowned for its versatility and high performance in embedded applications. This particular microcontroller is designed to offer an optimal solution for a wide range of low-power and 8-bit computing needs, making it an excellent choice for designers looking to balance power consumption with processing capability.

Key Features

  • Core: The P89LPC938FHN-S is built around a high-performance 8-bit microcontroller core, which operates with a frequency of up to 18 MHz, ensuring swift and efficient processing for time-critical applications.
  • Memory: It comes equipped with 8 KB of flash memory, which provides ample space for program storage, and 512 bytes of RAM for variable and data storage, facilitating complex and memory-intensive operations.
  • I/O Ports: This microcontroller features 21 general-purpose I/O pins, allowing for flexible interfacing with a wide range of peripherals and external circuits.
  • Timers: Included are two 16-bit timers and one 10-bit ADC (Analog-to-Digital Converter) with eight multiplexed inputs, which are instrumental in managing time-dependent events and analog signal processing.
  • Communication: For communication purposes, the P89LPC938FHN-S supports multiple serial interfaces, including UART/SPI/I²C-bus, ensuring compatibility with a variety of digital components and modules.
  • On-chip Oscillator: The integrated oscillator and PLL allow for a wide range of frequency configurations, reducing the need for external clock components and simplifying circuit design.
  • Power Management: With its low-power modes, the microcontroller is designed for energy efficiency, which is critical for battery-operated devices.

Applications

The P89LPC938FHN-S is versatile enough to be used in a multitude of applications, including but not limited to industrial control systems, home automation, automotive electronics, and battery-powered devices. Its robust feature set and power efficiency make it particularly well-suited for smart sensors, data acquisition systems, and other embedded systems where performance and power consumption are critical considerations.

Package and Quality

Encased in a TSSOP28 package, the P89LPC938FHN-S is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards. NXP's commitment to quality ensures that this microcontroller meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess