Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ECONOMONITOR
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 500 ms Minimum
Voltage - Threshold 4.375V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 1264506-TC32MEDB713
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC32M
Introduction Date July 07, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TC32MEDB713 CAD Model

Description

Microchip Technology TC32MEDB713 Overview

The TC32MEDB713 is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to the demanding needs of advanced embedded control systems. This product is a testament to Microchip's commitment to providing innovative solutions that combine efficiency with reliability.

Key Features

  • Advanced Core: At the heart of the TC32MEDB713 lies a powerful 32-bit processing core, capable of handling complex algorithms and high-speed data processing with ease. This makes it suitable for a wide range of applications, from industrial automation to sophisticated medical devices.
  • Memory Capacity: Equipped with ample memory, the device includes both flash and SRAM, ensuring smooth operation and sufficient space for application code and data storage. This internal memory is complemented by the capability to interface with external memory if additional storage is required.
  • Connectivity Options: To ensure seamless integration into various systems, the TC32MEDB713 offers a variety of connectivity options including USB, SPI, I2C, and UART. This allows for easy communication with peripherals and other microcontrollers.
  • Robust Security: Security is a priority for devices in today's interconnected world, and the TC32MEDB713 incorporates features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Despite its robust performance, the TC32MEDB713 is designed for efficiency, with low power consumption modes that make it ideal for battery-powered or energy-sensitive applications.
  • Analog Features: The device also includes advanced analog features such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), providing precise sensor readings and control signals which are crucial for many embedded systems.

Applications

The versatility of the TC32MEDB713 allows it to be used in a multitude of applications. It's particularly well-suited for medical devices where precision and reliability are non-negotiable, such as patient monitoring systems and diagnostic equipment. Additionally, its robust design makes it a perfect choice for industrial control systems, smart home devices, and IoT (Internet of Things) applications where connectivity and data security are essential.

Conclusion

Microchip Technology's TC32MEDB713 is a powerful and versatile microcontroller that delivers performance, efficiency, and security. Its comprehensive feature set ensures that it can meet the needs of complex and demanding applications, making it a top choice for designers looking to create cutting-edge electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to €0.4620
ECAD model for MIC812SUY-TR
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to €0.6173
ECAD model for S-80127ALMC-JAMT2U
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention