Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Type VCO
Frequency 20MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 20 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting SMD (SMT)
Base Product Number 74LS624
Other Names TEXTISSN74LS624D,296-3722-5,SN74LS624DE4,SN74LS624DG4,SN74LS624DG4,2156-SN74LS624D,SN74LS624DE4,-SN74LS624DR
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265317-SN74LS624D
Ultra Librarian 3D Model Ultra Librarian SN74LS624D CAD Model

Description

Product Overview: SN74LS624D from Texas Instruments

The SN74LS624D is a highly integrated device from Texas Instruments, renowned for its reliability and precision in the electronics industry. This versatile component is part of the 74LS series, which is well-known for its low-power Schottky technology, making it an ideal choice for a vast array of digital applications.

Key Features

  • Voltage-Controlled Oscillator (VCO): The SN74LS624D includes a built-in VCO, which enables the generation of an output frequency that is directly proportional to the input voltage. This feature is crucial for applications requiring frequency modulation or variable clock rates.
  • Wide Frequency Range: This device is capable of operating over a broad frequency range, which allows for its use in diverse applications, from low-frequency control circuits to high-speed digital systems.
  • Adjustable Duty Cycle: The output waveform's duty cycle can be adjusted, providing additional flexibility for timing and control applications.
  • High Drive Capability: With its ability to source or sink significant current, the SN74LS624D can directly drive loads or interface with other logic families without the need for additional buffering.

Applications

The SN74LS624D is used in a variety of applications, including but not limited to:

  • Function generators
  • Phase-locked loops (PLLs)
  • Frequency synthesizers
  • Signal processing
  • Timing circuits

Technical Specifications

The SN74LS624D is housed in a SOIC-14 package, ensuring a compact footprint for space-constrained applications. It operates over a supply voltage range of 4.75V to 5.25V, which is standard for 74LS logic devices, and it has a typical power dissipation of 19 mW.

Quality and Support

As with all Texas Instruments products, the SN74LS624D is manufactured to the highest quality standards, ensuring reliable performance in critical systems. Technical support and comprehensive documentation are available, providing designers with the resources they need to implement the device effectively in their projects.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 133.3333MHZ CMOS SMD / 133.3333 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC1121CE1-133.3333
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $14.9998
ECAD model for DS1077U-100+
Texas Instruments
LMC555 CMOS Timer
Lowest to $0.3726
ECAD model for LMC555CMM/NOPB
Texas Instruments
TPL5110 Nano-power System Timer for Power Gating | IC OSC PROG TIMER TSOT23-6
Lowest to $0.7182
ECAD model for TPL5110DDCR
Toshiba Semiconductor and Storage
PROGRAMMABLE DIVIDER/TIMER
Lowest to $0.5771
ECAD model for TC74HC7292AP
ON Semiconductor
5 V ECL Voltage Controlled Oscillator Amplifier | IC OSC VCO 1.1GHZ 14EIAJ
Need more? Email Us
ECAD model for MC100EL1648M
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
ECAD model for LM556N
STMicroelectronics
LOW POWER SINGLE CMOS TIMERS | IC OSC SGL TIMER 2.7MHZ 8-SOIC
Need more? Email Us
ECAD model for TS555CD
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 24DIP
Need more? Email Us
ECAD model for IP82C54

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention