EN
  • EN
  • DE

P89LPC938FDH,529

Part No P89LPC938FDH,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 8KB Flash 2.5V/3.3V 28-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 791308-P89LPC938FDH,529
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC938
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC938FDH,529 CAD Model

Description

Product Overview: P89LPC938FDH,529

The P89LPC938FDH,529 is a highly integrated microcontroller device produced by NXP Semiconductors, renowned for its efficiency and versatility in a wide range of embedded applications. This product belongs to the P89LPC900 series, which is designed to offer the optimal balance between performance and power consumption, making it an ideal choice for battery-powered and low-power systems.

Key Features

  • Core: The microcontroller is based on a high-performance 8-bit LPC900 family core, which operates at a frequency of up to 18 MHz. This core is capable of executing instructions at a high speed, ensuring quick response times in time-sensitive applications.
  • Memory: It comes with 8KB of on-chip flash memory, which is typically used for storing the application code, and 512 bytes of RAM for data storage. The flash memory is in-system programmable, enabling easy firmware updates and code modifications.
  • I/O Ports: The device features 21 general-purpose I/O pins that provide the flexibility to connect to a variety of peripherals and external devices. This allows for extensive interfacing capabilities with sensors, actuators, and other components.
  • Timers and PWM: It includes two 16-bit timers and an enhanced PWM (Pulse Width Modulation) unit, which can be used for precise timing operations, event counting, and controlling motor speeds or LED brightness levels.
  • Serial Communication: The P89LPC938FDH,529 supports multiple serial communication interfaces, including UART, SPI, and I²C, enabling it to communicate with other microcontrollers, sensors, and external memory devices.
  • Analog Features: The MCU is equipped with an 8-channel 10-bit ADC (Analog-to-Digital Converter), which makes it suitable for interfacing with analog sensors and performing data acquisition tasks.
  • Supply Voltage: It operates within a supply voltage range of 2.4V to 3.6V, which is typical for low-power applications.
  • Package: The device is available in a TSSOP28 (Thin Shrink Small Outline Package) form factor, which is known for its small footprint and suitability for space-constrained applications.

Applications

The P89LPC938FDH,529 is well-suited for a variety of applications, including industrial control systems, consumer electronics, automotive systems, and portable devices. Its low-power consumption, combined with robust serial communication options and flexible I/O, makes it a reliable choice for designers seeking a compact and efficient microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess